Silicon Labs Clk Generator, 200Mhz, -40 To 85Deg C; Clock Ic Type Silicon Labs SI5351B-B-GM

Description
CLK GENERATOR, 200MHZ, -40 TO 85DEG C; Clock IC Type:Clock Generator; Frequency:200MHz; No. of Outputs:8Outputs; Supply Voltage Min:2.25V; Supply Voltage Max:3.6V; Clock IC Case Style:QFN; No. of Pins:20Pins; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
CLK GENERATOR, 200MHZ, -40 TO 85DEG C; Clock IC Type:Clock Generator; Frequency:200MHz; No. of Outputs:8Outputs; Supply Voltage Min:2.25V; Supply Voltage Max:3.6V; Clock IC Case Style:QFN; No. of Pins:20Pins; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clk Generator, 200Mhz, -40 To 85Deg C; Clock Ic Type Silicon Labs - 75AC2014 - Newark, An Avnet Company
Chicago, IL, United States
Clk Generator, 200Mhz, -40 To 85Deg C; Clock Ic Type Silicon Labs
75AC2014
Clk Generator, 200Mhz, -40 To 85Deg C; Clock Ic Type Silicon Labs 75AC2014
CLK GENERATOR, 200MHZ, -40 TO 85DEG C; Clock IC Type:Clock Generator; Frequency:200MHz; No. of Outputs:8Outputs; Supply Voltage Min:2.25V; Supply Voltage Max:3.6V; Clock IC Case Style:QFN; No. of Pins:20Pins; Operating Temperature RoHS Compliant: Yes

CLK GENERATOR, 200MHZ, -40 TO 85DEG C; Clock IC Type:Clock Generator; Frequency:200MHz; No. of Outputs:8Outputs; Supply Voltage Min:2.25V; Supply Voltage Max:3.6V; Clock IC Case Style:QFN; No. of Pins:20Pins; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Clocks
Product Number 75AC2014
Product Name Clk Generator, 200Mhz, -40 To 85Deg C; Clock Ic Type Silicon Labs
Device Type Clock Generator; Real Time Clock; Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

I²C Real-Time Clock Module - RV-3028-C7 - Micro Crystal AG
Specs
Device Type Real Time Clock
Bus Interface CMOS; I2C
Package Type Surface Mount
View Details
Clock/Timing - Application Specific - AD9575ARUZPEC - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 312 MHz
View Details
Real Time Clocks - ECS-RTC-3225-5699C3 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
CDCD5704 Rambus XDR(TM) Clock Generator - CDCD5704PW - Texas Instruments
Specs
Device Type Clock Generator
Package Type TSSOP
Supply Voltage 2.5 volts
View Details
6 suppliers