Silicon Labs EMI Reduction Clock Si5351B-A-GM

Description
Silicon Labs' programmable spread spectrum clock generators feature a wide range of programming options that allow system designers to minimize electro-magnetic interference (EMI) at the application level. Configurable parameters to reduce EMI include a wide range of signal integrity adjustments like rise/fall times, output impedance, drive strength, programmable edge rates, programmable skew and spread spectrum percentage/modulatio n rate. Features: Any frequency, any-bank frequencies from 1 MHz to 200 MHz Single input with 8 CMOS outputs organized into 4 banks Independent VDDO per output eliminates external level translators (1.8, 2.5, 3.3V) Low period jitter: 50 ps pk-pk Crystal (25 or 27 MHz) or clock (5-200MHz) input I2C programmable (Si5356) supports spread spectrum Si5356 in-system, flash-based programmable with small form factor MCU
Description
Silicon Labs' programmable spread spectrum clock generators feature a wide range of programming options that allow system designers to minimize electro-magnetic interference (EMI) at the application level. Configurable parameters to reduce EMI include a wide range of signal integrity adjustments like rise/fall times, output impedance, drive strength, programmable edge rates, programmable skew and spread spectrum percentage/modulatio n rate. Features: Any frequency, any-bank frequencies from 1 MHz to 200 MHz Single input with 8 CMOS outputs organized into 4 banks Independent VDDO per output eliminates external level translators (1.8, 2.5, 3.3V) Low period jitter: 50 ps pk-pk Crystal (25 or 27 MHz) or clock (5-200MHz) input I2C programmable (Si5356) supports spread spectrum Si5356 in-system, flash-based programmable with small form factor MCU

Suppliers

Company
Product
Description
Supplier Links
EMI Reduction Clock - Si5351B-A-GM - Silicon Labs
Austin, TX, USA
EMI Reduction Clock
Si5351B-A-GM
EMI Reduction Clock Si5351B-A-GM
Silicon Labs' programmable spread spectrum clock generators feature a wide range of programming options that allow system designers to minimize electro-magnetic interference (EMI) at the application level. Configurable parameters to reduce EMI include a wide range of signal integrity adjustments like rise/fall times, output impedance, drive strength, programmable edge rates, programmable skew and spread spectrum percentage/modulatio n rate. Features: Any frequency, any-bank frequencies from 1 MHz to 200 MHz Single input with 8 CMOS outputs organized into 4 banks Independent VDDO per output eliminates external level translators (1.8, 2.5, 3.3V) Low period jitter: 50 ps pk-pk Crystal (25 or 27 MHz) or clock (5-200MHz) input I2C programmable (Si5356) supports spread spectrum Si5356 in-system, flash-based programmable with small form factor MCU

Silicon Labs' programmable spread spectrum clock generators feature a wide range of programming options that allow system designers to minimize electro-magnetic interference (EMI) at the application level.

Configurable parameters to reduce EMI include a wide range of signal integrity adjustments like rise/fall times, output impedance, drive strength, programmable edge rates, programmable skew and spread spectrum percentage/modulation rate.

Features:

  • Any frequency, any-bank frequencies from 1 MHz to 200 MHz
  • Single input with 8 CMOS outputs organized into 4 banks
  • Independent VDDO per output eliminates external level translators (1.8, 2.5, 3.3V)
  • Low period jitter: 50 ps pk-pk
  • Crystal (25 or 27 MHz) or clock (5-200MHz) input
  • I2C programmable (Si5356) supports spread spectrum
  • Si5356 in-system, flash-based programmable with small form factor MCU
Supplier's Site
Integrated Clock + VCXO Solution - Si5351B-A-GM - Silicon Labs
Austin, TX, USA
Integrated Clock + VCXO Solution
Si5351B-A-GM
Integrated Clock + VCXO Solution Si5351B-A-GM
Silicon Labs' highly-integrated clock + VCXO solutions feature an integrated voltage controlled oscillator (VCXO). Free-running and VCXO clocks can be generated by one device, making them ideal for cost-sensitive consumer applications. Si5350/51 clock generators feature an integrated VCXO that does not require pullable crystals. These devices come in both 3 and 8 output configurations. Features: Integrated high linearity VCXO Pullable crystal not required Generates any frequency on any output, 8 kHz to 133 MHz Exact clock synthesis: 0 ppm error Similar frequency flexibility as 8 independent PLLs Crystal or clock input <100 ps pk-pk period jitter for any configuration Glitchless switching between output frequencies I2C programmable or pin-controlled Excellent PSRR: no discrete components required Factory and field-progammable versions available Two-week sample lead time for any custom clock

Silicon Labs' highly-integrated clock + VCXO solutions feature an integrated voltage controlled oscillator (VCXO). Free-running and VCXO clocks can be generated by one device, making them ideal for cost-sensitive consumer applications.

Si5350/51 clock generators feature an integrated VCXO that does not require pullable crystals. These devices come in both 3 and 8 output configurations.

Features:

  • Integrated high linearity VCXO
  • Pullable crystal not required
  • Generates any frequency on any output, 8 kHz to 133 MHz
  • Exact clock synthesis: 0 ppm error
  • Similar frequency flexibility as 8 independent PLLs
  • Crystal or clock input
  • <100 ps pk-pk period jitter for any configuration
  • Glitchless switching between output frequencies
  • I2C programmable or pin-controlled
  • Excellent PSRR: no discrete components required
  • Factory and field-progammable versions available
  • Two-week sample lead time for any custom clock
Supplier's Site

Technical Specifications

  Silicon Labs Silicon Labs
Product Category IC Clocks IC Clocks
Product Number Si5351B-A-GM Si5351B-A-GM
Product Name EMI Reduction Clock Integrated Clock + VCXO Solution
Device Type Clock Generator Clock Generator
Bus Interface LVCMOS LVCMOS
Package Type QFN QFN
Supply Voltage 2.5 to 3.3 volts 2.5 to 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4360-8BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 400 MHz
View Details
CD54HCT4046A High Speed CMOS Logic Phase-Locked-Loop with VCO - CD54HCT4046AF3A - Texas Instruments
Specs
Bus Interface CMOS
Package Type CDIP
Supply Voltage 4.5 to 5.5 volts
View Details
3 suppliers
Clock Generators, PLLs, Frequency Synthesizers - SI51211-A1EAFM - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount; 8-WFDFN Exposed Pad
View Details