CLK GENERATOR, 200MHZ, -40 TO 85DEG C; Clock IC Type:Clock Generator; Frequency:200MHz; No. of Outputs:8Outputs; Supply Voltage Min:2.25V; Supply Voltage Max:3.6V; Clock IC Case Style:QFN; No. of Pins:20Pins; Operating Temperature RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Clocks |
| Product Number | 75AC2012 |
| Product Name | Clk Generator, 200Mhz, -40 To 85Deg C; Clock Ic Type Silicon Labs |
| Device Type | Clock Generator; Real Time Clock; Clock Generator |