Silicon Labs LVCMOS Clock (5+ Outputs) Si5350C-A-GT

Description
Silicon Labs' highly flexible, factory and I2C programmable and factory customizable LVCMOS clock generators can be customized to generate multiple independent non-integer-related frequencies with equivalent frequency synthesis capability of 8 PLLs, with exact frequency synthesis (0 ppm error), at significantly lower jitter, lower power and smaller size than competing solutions. Factory customized options are available to minimize EMI, including programmable edge rates, programmable impedance and programmable skew.
Description
Silicon Labs' highly flexible, factory and I2C programmable and factory customizable LVCMOS clock generators can be customized to generate multiple independent non-integer-related frequencies with equivalent frequency synthesis capability of 8 PLLs, with exact frequency synthesis (0 ppm error), at significantly lower jitter, lower power and smaller size than competing solutions. Factory customized options are available to minimize EMI, including programmable edge rates, programmable impedance and programmable skew.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Clock (5+ Outputs) - Si5350C-A-GT - Silicon Labs
Austin, TX, USA
LVCMOS Clock (5+ Outputs)
Si5350C-A-GT
LVCMOS Clock (5+ Outputs) Si5350C-A-GT
Silicon Labs' highly flexible, factory and I2C programmable and factory customizable LVCMOS clock generators can be customized to generate multiple independent non-integer-related frequencies with equivalent frequency synthesis capability of 8 PLLs, with exact frequency synthesis (0 ppm error), at significantly lower jitter, lower power and smaller size than competing solutions. Factory customized options are available to minimize EMI, including programmable edge rates, programmable impedance and programmable skew.

Silicon Labs' highly flexible, factory and I2C programmable and factory customizable LVCMOS clock generators can be customized to generate multiple independent non-integer-related frequencies with equivalent frequency synthesis capability of 8 PLLs, with exact frequency synthesis (0 ppm error), at significantly lower jitter, lower power and smaller size than competing solutions. Factory customized options are available to minimize EMI, including programmable edge rates, programmable impedance and programmable skew.

Supplier's Site
LVCMOS Clock (<4 outputs) - Si5350C-A-GT - Silicon Labs
Austin, TX, USA
LVCMOS Clock (<4 outputs)
Si5350C-A-GT
LVCMOS Clock (<4 outputs) Si5350C-A-GT
Silicon Labs' highly flexible, factory and I2C programmable LVCMOS clock generators can be customized to generate multiple frequencies with significantly lower jitter, lower power and smaller size than competing solutions. Factory customized options are available to minimize EMI, including programmable edge rates, programmable impedance, programmable skew and spread spectrum. Si5350/51 devices in the 10-MSOP packaging option supports generation of up to 3 LVCMOS clocks. The device can be customized to generate multiple independent non-integer-related frequencies with equivalent frequency synthesis capability of 3 PLLs, with exact frequency synthesis (0 ppm error), at significantly lower jitter, lower power and smaller size than competing solutions. Integrated VCXO functionality is also provided. Features: Generates any frequency on any output, 8 kHz to 133 MHz Exact clock synthesis: 0 ppm error Similar frequency flexibility as 8 independent PLLs Crystal or clock input <100 ps pk-pk period jitter for any configuration Glitchless switching between output frequencies I2C programmable or pin-controlled Excellent PSRR: no discrete components required Customizable drive strength Customizable crystal load capacitance at XIN/XOUT pins Factory and field-programmable versions available Two-week sample lead time for any custom clock

Silicon Labs' highly flexible, factory and I2C programmable LVCMOS clock generators can be customized to generate multiple frequencies with significantly lower jitter, lower power and smaller size than competing solutions. Factory customized options are available to minimize EMI, including programmable edge rates, programmable impedance, programmable skew and spread spectrum.

Si5350/51 devices in the 10-MSOP packaging option supports generation of up to 3 LVCMOS clocks. The device can be customized to generate multiple independent non-integer-related frequencies with equivalent frequency synthesis capability of 3 PLLs, with exact frequency synthesis (0 ppm error), at significantly lower jitter, lower power and smaller size than competing solutions. Integrated VCXO functionality is also provided.

Features:

  • Generates any frequency on any output, 8 kHz to 133 MHz
  • Exact clock synthesis: 0 ppm error
  • Similar frequency flexibility as 8 independent PLLs
  • Crystal or clock input
  • <100 ps pk-pk period jitter for any configuration
  • Glitchless switching between output frequencies
  • I2C programmable or pin-controlled
  • Excellent PSRR: no discrete components required
  • Customizable drive strength
  • Customizable crystal load capacitance at XIN/XOUT pins
  • Factory and field-programmable versions available
  • Two-week sample lead time for any custom clock
Supplier's Site

Technical Specifications

  Silicon Labs Silicon Labs
Product Category IC Clocks IC Clocks
Product Number Si5350C-A-GT Si5350C-A-GT
Product Name LVCMOS Clock (5+ Outputs) LVCMOS Clock (<4 outputs)
Device Type Clock Generator Clock Generator
Bus Interface LVCMOS LVCMOS
Package Type MSOP MSOP
Supply Voltage 2.5 to 3.3 volts 2.5 to 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-3225-5699C3-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 2.5 to 5 volts
View Details
3 suppliers
Clock and Timing IC - 728-CDCE906R007PWR - ERSAELECTRONICS PTE. LTD.
Specs
Bus Interface LVCMOS
Package Type Bulk
Supply Voltage 3 to 3.6 volts
View Details
2 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4360-6BCPRL7 - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 1250 MHz
View Details
I²C Real-Time Clock Module - RV-8263-C8 - Micro Crystal AG
Specs
Device Type Real Time Clock
Bus Interface CMOS; I2C
Package Type Surface Mount
View Details