Silicon Labs' highly flexible, factory and I2C programmable and factory customizable LVCMOS clock generators can be customized to generate multiple independent non-integer-related frequencies with equivalent frequency synthesis capability of 8 PLLs, with exact frequency synthesis (0 ppm error), at significantly lower jitter, lower power and smaller size than competing solutions. Factory customized options are available to minimize EMI, including programmable edge rates, programmable impedance and programmable skew.
| Silicon Labs | |
|---|---|
| Product Category | IC Clocks |
| Product Number | Si5350C-A-GM |
| Product Name | LVCMOS Clock (5+ Outputs) |
| Device Type | Clock Generator |
| Bus Interface | LVCMOS |
| Package Type | QFN |
| Supply Voltage | 2.5 to 3.3 volts |