Silicon Labs Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers SI5345D-B00013-GM

Description
IC CLK MULTIPLIER ATTENUATOR
Description
IC CLK MULTIPLIER ATTENUATOR
Datasheet
Datasheet Summary
Powered by GS/AI

The SI5345D-B00013-GM is a highly versatile clock generator and jitter attenuator that utilizes fourth-generation DSPLL,Ñ¢ and MultiSynth,Ñ¢ technologies. It is capable of generating any combination of output frequencies from a wide range of input frequencies, with an ultra-low jitter specification of 90 fs rms. The device supports input frequencies in differential mode from 8 kHz to 750 MHz and in LVCMOS mode from 8 kHz to 250 MHz. Its output frequency range extends from 100 Hz to 1028 MHz in differential mode and from 100 Hz to 250 MHz in LVCMOS mode. This clock generator features programmable jitter attenuation bandwidth, allowing for optimization based on specific application requirements. It is equipped with four input clocks and can provide up to ten output clocks, making it suitable for complex timing applications. The device supports various output formats, including LVDS, LVPECL, LVCMOS, CML, and HCSL, with programmable signal amplitude. Additionally, it includes features such as hitless input clock switching, free-run and holdover modes, and status monitoring capabilities. The SI5345D-B00013-GM operates within a temperature range of -40 to +85 ¬8C and is available in a compact 64-QFN package. It is designed for applications in OTN muxponders, networking line cards, synchronous Ethernet, and broadcast video, among others. The device can be easily configured using Skyworks,Äô ClockBuilder Pro,Ñ¢ software, which simplifies the programming process.

Datasheet Summary
Powered by GS/AI

The SI5345D-B00013-GM is a highly versatile clock generator and jitter attenuator that utilizes fourth-generation DSPLL,Ñ¢ and MultiSynth,Ñ¢ technologies. It is capable of generating any combination of output frequencies from a wide range of input frequencies, with an ultra-low jitter specification of 90 fs rms. The device supports input frequencies in differential mode from 8 kHz to 750 MHz and in LVCMOS mode from 8 kHz to 250 MHz. Its output frequency range extends from 100 Hz to 1028 MHz in differential mode and from 100 Hz to 250 MHz in LVCMOS mode. This clock generator features programmable jitter attenuation bandwidth, allowing for optimization based on specific application requirements. It is equipped with four input clocks and can provide up to ten output clocks, making it suitable for complex timing applications. The device supports various output formats, including LVDS, LVPECL, LVCMOS, CML, and HCSL, with programmable signal amplitude. Additionally, it includes features such as hitless input clock switching, free-run and holdover modes, and status monitoring capabilities. The SI5345D-B00013-GM operates within a temperature range of -40 to +85 ¬8C and is available in a compact 64-QFN package. It is designed for applications in OTN muxponders, networking line cards, synchronous Ethernet, and broadcast video, among others. The device can be easily configured using Skyworks,Äô ClockBuilder Pro,Ñ¢ software, which simplifies the programming process.

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI5345D-B00013-GM - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
SI5345D-B00013-GM
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers SI5345D-B00013-GM
IC CLK MULTIPLIER ATTENUATOR

IC CLK MULTIPLIER ATTENUATOR

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category IC Clocks
Product Number SI5345D-B00013-GM
Product Name Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Buffers, Drivers - CYW255OXCT - Lingto Electronic Limited
Specs
Device Type Clock Driver
Package Type Surface Mount; Surface Mount
Frequency 200 MHz
View Details
Clock Synthesizers - 7089782P - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type CP
View Details
Clock Buffers, Drivers - CY2314ANZSXC-1-ND - DigiKey
Specs
Device Type Fanout Buffer (Distribution); Clock Driver
Bus Interface Clock
Package Type Surface Mount; SOIC; "28-SOIC (0.295"", 7.50mm Width)"
View Details