Manufacturer: Silicon Labs
Win Source Part Number: 813745-SI5344A-B-GMR
Packaging: Reel
Mounting Style: SMD
Frequency - Max: 712.5MHz
Number of Circuits: 1
Input: LVCMOS, LVDS, LVPECL, Crystal
Output: CML, HCSL, LVCMOS, LVDS, LVPECL
PLL: Yes
Divider/Multiplier: Yes/No
Supplier Device Package: 44-QFN (7x7)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 44-VFQFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 2 (1 Year)
Supply Voltage (V): 1.71V ~ 3.47V
| Win Source Electronics | |
|---|---|
| Product Category | IC Clocks |
| Product Number | 813745-SI5344A-B-GMR |
| Product Name | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI5344A-B-GMR |
| Device Type | Clock Generator |
| Bus Interface | CMOS; ECL; PECL; LVPECL; LVDS; CML, HCSL, LVCMOS, LVDS, LVPECL |
| Package Type | Surface Mount |