SI5341B-B06192-GM -- CLOCK/TIMING - CLOCK GENERATORS, PLLS, FREQUENCY SYNTHESIZERS
Silicon Labs
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
SI5341B-B06192-GM
Description
IC CLOCK GENERATOR PLL
-
Lingto Electronic Limited
Datasheet
Description
IC CLOCK GENERATOR PLL
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Clocks |
|
Product Number
|
SI5341B-B06192-GM |
|
Product Name
|
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
|
Device Type
|
Clock Generator
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Real Time Clock
Bus Interface
I2C
Package Type
Surface Mount
View Details
Device Type
Clock Generator
Package Type
Surface Mount; Surface Mount
Frequency
3000 MHz
View Details
Device Type
Real Time Clock
Package Type
Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage
1.6 to 5.5 volts
View Details
3 suppliers
Device Type
Clock Driver
Package Type
TQFP
Supply Voltage
3.3 volts
View Details
6 suppliers