Silicon Labs Clk Generator, 350Mhz, -40 To 85Deg C; Clock Ic Type Silicon Labs SI5341B-B-GM

Description
CLK GENERATOR, 350MHZ, -40 TO 85DEG C; Clock IC Type:Clock Generator; Frequency:350MHz; No. of Outputs:10Outputs; Supply Voltage Min:1.71V; Supply Voltage Max:1.89V; Clock IC Case Style:QFN; No. of Pins:64Pins; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
CLK GENERATOR, 350MHZ, -40 TO 85DEG C; Clock IC Type:Clock Generator; Frequency:350MHz; No. of Outputs:10Outputs; Supply Voltage Min:1.71V; Supply Voltage Max:1.89V; Clock IC Case Style:QFN; No. of Pins:64Pins; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clk Generator, 350Mhz, -40 To 85Deg C; Clock Ic Type Silicon Labs - 75AC2006 - Newark, An Avnet Company
Chicago, IL, United States
Clk Generator, 350Mhz, -40 To 85Deg C; Clock Ic Type Silicon Labs
75AC2006
Clk Generator, 350Mhz, -40 To 85Deg C; Clock Ic Type Silicon Labs 75AC2006
CLK GENERATOR, 350MHZ, -40 TO 85DEG C; Clock IC Type:Clock Generator; Frequency:350MHz; No. of Outputs:10Outputs; Supply Voltage Min:1.71V; Supply Voltage Max:1.89V; Clock IC Case Style:QFN; No. of Pins:64Pins; Operating Temperature RoHS Compliant: Yes

CLK GENERATOR, 350MHZ, -40 TO 85DEG C; Clock IC Type:Clock Generator; Frequency:350MHz; No. of Outputs:10Outputs; Supply Voltage Min:1.71V; Supply Voltage Max:1.89V; Clock IC Case Style:QFN; No. of Pins:64Pins; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Clocks
Product Number 75AC2006
Product Name Clk Generator, 350Mhz, -40 To 85Deg C; Clock Ic Type Silicon Labs
Device Type Clock Generator; Real Time Clock; Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-3225-5699HS - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Clock/Timing - Real Time Clocks - RV-3029-C3-32.768KHZ-OPTION-A-TB-QA - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface I2C; I²C, 2-Wire Serial
Features / Standards Programmable
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AD9549BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 750 MHz
View Details
Real Time Clocks - 1915233 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOIC; Soic
Features / Standards RoHS
View Details