Silicon Labs Clock/Timing - Application Specific SI5338M-B04828-GM

Description
I2C CONTROL, 4-OUTPUT, ANY FREQU
Description
I2C CONTROL, 4-OUTPUT, ANY FREQU
Datasheet
Datasheet Summary
Powered by GS/AI

The SI5338M-B04828-GM is a quad clock generator that utilizes I2C programming for flexible frequency synthesis. It features low power MultiSynth,Ñ¢ technology, allowing for independent clock generation on four differential output drivers with a low phase jitter of 0.7 ps RMS typical. The device supports a wide range of input frequencies from various sources, including external crystals and differential inputs, with output formats configurable for LVPECL, LVDS, HCSL, CMOS, and SSTL/HSTL. Each output can operate at different voltage levels (1.5, 1.8, 2.5, or 3.3 V) and can be independently adjusted for frequency and phase, enabling glitchless frequency adjustments in 1 ppm steps. The device is housed in a compact 4x4mm QFN package and operates over a temperature range of -40 to +85 °C, making it suitable for various applications including PCIe clocking, Ethernet switches, and telecom line cards.

Datasheet Summary
Powered by GS/AI

The SI5338M-B04828-GM is a quad clock generator that utilizes I2C programming for flexible frequency synthesis. It features low power MultiSynth,Ñ¢ technology, allowing for independent clock generation on four differential output drivers with a low phase jitter of 0.7 ps RMS typical. The device supports a wide range of input frequencies from various sources, including external crystals and differential inputs, with output formats configurable for LVPECL, LVDS, HCSL, CMOS, and SSTL/HSTL. Each output can operate at different voltage levels (1.5, 1.8, 2.5, or 3.3 V) and can be independently adjusted for frequency and phase, enabling glitchless frequency adjustments in 1 ppm steps. The device is housed in a compact 4x4mm QFN package and operates over a temperature range of -40 to +85 °C, making it suitable for various applications including PCIe clocking, Ethernet switches, and telecom line cards.

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Application Specific - SI5338M-B04828-GM - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Application Specific
SI5338M-B04828-GM
Clock/Timing - Application Specific SI5338M-B04828-GM
I2C CONTROL, 4-OUTPUT, ANY FREQU

I2C CONTROL, 4-OUTPUT, ANY FREQU

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category IC Clocks
Product Number SI5338M-B04828-GM
Product Name Clock/Timing - Application Specific
Device Type Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY28508OXCT - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 333 MHz
View Details
CD54HC4046A High Speed CMOS Logic Phase-Locked-Loop with VCO - CD54HC4046AF3A - Texas Instruments
Specs
Bus Interface CMOS
Package Type CDIP,DIESALE,WAFERSALE
Supply Voltage 2 to 6 volts
View Details
3 suppliers
Rtc, I2C, Rv-3029, 25Ppm, 10Son; Date Format Micro Crystal - 09X0507 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.3 to 5.5 volts
View Details
Clock and Timing IC - 728-CY2308SXC-5H - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Bus Interface LVCMOS
Package Type Tube
Supply Voltage 3 to 3.6 volts
View Details
2 suppliers