Silicon Labs Clk Generator, 350Mhz, -40 To 85Deg C; Clock Ic Type Silicon Labs SI5338L-B-GM

Description
CLK GENERATOR, 350MHZ, -40 TO 85DEG C; Clock IC Type:Clock Generator; Frequency:350MHz; No. of Outputs:4Outputs; Supply Voltage Min:1.71V; Supply Voltage Max:3.63V; Clock IC Case Style:QFN; No. of Pins:24Pins; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
CLK GENERATOR, 350MHZ, -40 TO 85DEG C; Clock IC Type:Clock Generator; Frequency:350MHz; No. of Outputs:4Outputs; Supply Voltage Min:1.71V; Supply Voltage Max:3.63V; Clock IC Case Style:QFN; No. of Pins:24Pins; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clk Generator, 350Mhz, -40 To 85Deg C; Clock Ic Type Silicon Labs - 75AC1999 - Newark, An Avnet Company
Chicago, IL, United States
Clk Generator, 350Mhz, -40 To 85Deg C; Clock Ic Type Silicon Labs
75AC1999
Clk Generator, 350Mhz, -40 To 85Deg C; Clock Ic Type Silicon Labs 75AC1999
CLK GENERATOR, 350MHZ, -40 TO 85DEG C; Clock IC Type:Clock Generator; Frequency:350MHz; No. of Outputs:4Outputs; Supply Voltage Min:1.71V; Supply Voltage Max:3.63V; Clock IC Case Style:QFN; No. of Pins:24Pins; Operating Temperature RoHS Compliant: Yes

CLK GENERATOR, 350MHZ, -40 TO 85DEG C; Clock IC Type:Clock Generator; Frequency:350MHz; No. of Outputs:4Outputs; Supply Voltage Min:1.71V; Supply Voltage Max:3.63V; Clock IC Case Style:QFN; No. of Pins:24Pins; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Clocks
Product Number 75AC1999
Product Name Clk Generator, 350Mhz, -40 To 85Deg C; Clock Ic Type Silicon Labs
Device Type Clock Generator; Real Time Clock; Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Clock Synthesizers - 1921662P - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOIC; SOIC
Frequency 133 MHz
View Details
Clock/Timing - Real Time Clocks - RV-3029-C2-32.768KHZ-OPTION-A-TB-QA - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface I2C; I²C, 2-Wire Serial
Features / Standards Programmable
View Details
Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers