Silicon Labs Clock/Timing - Clock/Timing - Application Specific - SI5338C-B-GMR SI5338C-B-GMR

Description
Manufacturer: Silicon Labs Win Source Part Number: 037763-SI5338C-B-GMR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Input: CML, CMOS, HCSL, HSCL, HSTL, LVDS, LVPECL, SSTL, Crystal Output: HCSL, HSTL, LVCMOS, LVDS, LVPECL, SSTL Main Purpose: Ethernet, Fibre Channel, PCI Express (PCIe), Telecom Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-QFN (4x4) Supply Voltage - Operating: 1.71 V to 3.63 V Maximum Input Frequency: 200MHz Differential - Input and Output: Yes/Yes Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Silicon Labs Win Source Part Number: 037763-SI5338C-B-GMR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Input: CML, CMOS, HCSL, HSCL, HSTL, LVDS, LVPECL, SSTL, Crystal Output: HCSL, HSTL, LVCMOS, LVDS, LVPECL, SSTL Main Purpose: Ethernet, Fibre Channel, PCI Express (PCIe), Telecom Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-QFN (4x4) Supply Voltage - Operating: 1.71 V to 3.63 V Maximum Input Frequency: 200MHz Differential - Input and Output: Yes/Yes Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - SI5338C-B-GMR
037763-SI5338C-B-GMR
Clock/Timing - Clock/Timing - Application Specific - SI5338C-B-GMR 037763-SI5338C-B-GMR
Manufacturer: Silicon Labs Win Source Part Number: 037763-SI5338C-B-GMR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Input: CML, CMOS, HCSL, HSCL, HSTL, LVDS, LVPECL, SSTL, Crystal Output: HCSL, HSTL, LVCMOS, LVDS, LVPECL, SSTL Main Purpose: Ethernet, Fibre Channel, PCI Express (PCIe), Telecom Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-QFN (4x4) Supply Voltage - Operating: 1.71 V to 3.63 V Maximum Input Frequency: 200MHz Differential - Input and Output: Yes/Yes Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Silicon Labs
Win Source Part Number: 037763-SI5338C-B-GMR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Input: CML, CMOS, HCSL, HSCL, HSTL, LVDS, LVPECL, SSTL, Crystal
Output: HCSL, HSTL, LVCMOS, LVDS, LVPECL, SSTL
Main Purpose: Ethernet, Fibre Channel, PCI Express (PCIe), Telecom
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-QFN (4x4)
Supply Voltage - Operating: 1.71 V to 3.63 V
Maximum Input Frequency: 200MHz
Differential - Input and Output: Yes/Yes
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 037763-SI5338C-B-GMR
Product Name Clock/Timing - Clock/Timing - Application Specific - SI5338C-B-GMR
Device Type Clock Generator
Bus Interface CMOS; ECL; PECL; LVPECL; HSTL; LVDS; SSTL; HCSL, HSTL, LVCMOS, LVDS, LVPECL, SSTL
Package Type Surface Mount; 24-QFN (4x4)
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Buffers, Drivers - AD9515BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Driver
Package Type Surface Mount; Surface Mount
Frequency 1600 MHz
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI51211-A07287-GM - Lingto Electronic Limited
Specs
Device Type Clock Generator
View Details
2 suppliers
Clock Synthesizers - 7089782 - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type Cp 24 2
View Details
Real Time Clocks - ECS-RTC-3225-5699HS - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details