Silicon Labs Clock/Timing - Application Specific SI5338A-B05495-GM

Description
I2C CONTROL, 4-OUTPUT, ANY FREQU
Description
I2C CONTROL, 4-OUTPUT, ANY FREQU
Datasheet
Datasheet Summary
Powered by GS/AI

The SI5338A-B05495-GM is a quad clock generator that utilizes low power MultiSynth,Ñ¢ technology to provide independent, any-frequency clock synthesis on four differential output drivers. It supports PCIe Gen 1/2/3/4 common clock requirements and offers highly configurable output options, including up to four differential outputs and eight single-ended clock outputs. The device features a low phase jitter of 0.7 ps RMS typical and ensures true zero ppm frequency accuracy across all outputs. The clock generator can accept a variety of input reference signals, including external crystals and CMOS inputs, with a frequency range from 5 MHz to 710 MHz. Outputs can be configured for various signal formats such as LVPECL, LVDS, HCSL, and CMOS, with independent voltage options of 1.5, 1.8, 2.5, or 3.3 V. It also includes features for glitchless frequency adjustments, independent phase adjustments, and configurable spread spectrum capabilities. The device is programmable via an I2C/SMBus-compatible interface and operates from a single supply core with a typical current consumption of 45 mA. It is housed in a compact 4x4 mm, 24-QFN package and is rated for a wide temperature range of -40 to +85 ¬8C, making it suitable for various applications including Ethernet switches, PCIe clocking, and telecom line cards.

Datasheet Summary
Powered by GS/AI

The SI5338A-B05495-GM is a quad clock generator that utilizes low power MultiSynth,Ñ¢ technology to provide independent, any-frequency clock synthesis on four differential output drivers. It supports PCIe Gen 1/2/3/4 common clock requirements and offers highly configurable output options, including up to four differential outputs and eight single-ended clock outputs. The device features a low phase jitter of 0.7 ps RMS typical and ensures true zero ppm frequency accuracy across all outputs. The clock generator can accept a variety of input reference signals, including external crystals and CMOS inputs, with a frequency range from 5 MHz to 710 MHz. Outputs can be configured for various signal formats such as LVPECL, LVDS, HCSL, and CMOS, with independent voltage options of 1.5, 1.8, 2.5, or 3.3 V. It also includes features for glitchless frequency adjustments, independent phase adjustments, and configurable spread spectrum capabilities. The device is programmable via an I2C/SMBus-compatible interface and operates from a single supply core with a typical current consumption of 45 mA. It is housed in a compact 4x4 mm, 24-QFN package and is rated for a wide temperature range of -40 to +85 ¬8C, making it suitable for various applications including Ethernet switches, PCIe clocking, and telecom line cards.

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Application Specific - SI5338A-B05495-GM - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Application Specific
SI5338A-B05495-GM
Clock/Timing - Application Specific SI5338A-B05495-GM
I2C CONTROL, 4-OUTPUT, ANY FREQU

I2C CONTROL, 4-OUTPUT, ANY FREQU

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category IC Clocks
Product Number SI5338A-B05495-GM
Product Name Clock/Timing - Application Specific
Device Type Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 1916881 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOIC; Soic
Features / Standards RoHS
View Details
CDC341 1-to-8 clock driver with tight AC specification - CDC341DWG4 - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface TTL; TTL
Package Type SOIC
View Details
3 suppliers
Real Time Clocks - 50-ECS-RTC-3225-5609-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
4 suppliers
Application Specific Clock/Timing - CY28RS480ZXCT - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; HCSL, LVCMOS
Package Type Surface Mount; 56-TFSOP (0.240\", 6.10mm Width)
View Details
2 suppliers