Silicon Labs Clock/Timing - Application Specific SI5338A-B05001-GM

Description
I2C CONTROL, 4-OUTPUT, ANY FREQU
Description
I2C CONTROL, 4-OUTPUT, ANY FREQU
Datasheet
Datasheet Summary
Powered by GS/AI

The SI5338A-B05001-GM is a quad clock generator that utilizes I2C programming for flexible frequency synthesis. It features low power MultiSynth,Ñ¢ technology, allowing for independent clock generation on four differential output drivers, with a low phase jitter of 0.7 ps RMS typical. The device supports a wide range of input frequencies from various sources, including external crystals and CMOS inputs, and can output in multiple formats such as LVPECL, LVDS, HCSL, and CMOS across different voltage levels (1.5V, 1.8V, 2.5V, or 3.3V). The clock generator is designed for applications requiring precise timing, such as PCIe Gen1/2/3/4, Ethernet switches, and telecom line cards. It operates within a temperature range of -40 to +85 ¬8C and comes in a compact 4x4mm QFN package, making it suitable for space-constrained designs. The device also includes features for glitchless frequency adjustments and independent phase adjustments, enhancing its configurability for various applications.

Datasheet Summary
Powered by GS/AI

The SI5338A-B05001-GM is a quad clock generator that utilizes I2C programming for flexible frequency synthesis. It features low power MultiSynth,Ñ¢ technology, allowing for independent clock generation on four differential output drivers, with a low phase jitter of 0.7 ps RMS typical. The device supports a wide range of input frequencies from various sources, including external crystals and CMOS inputs, and can output in multiple formats such as LVPECL, LVDS, HCSL, and CMOS across different voltage levels (1.5V, 1.8V, 2.5V, or 3.3V). The clock generator is designed for applications requiring precise timing, such as PCIe Gen1/2/3/4, Ethernet switches, and telecom line cards. It operates within a temperature range of -40 to +85 ¬8C and comes in a compact 4x4mm QFN package, making it suitable for space-constrained designs. The device also includes features for glitchless frequency adjustments and independent phase adjustments, enhancing its configurability for various applications.

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Application Specific - SI5338A-B05001-GM - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Application Specific
SI5338A-B05001-GM
Clock/Timing - Application Specific SI5338A-B05001-GM
I2C CONTROL, 4-OUTPUT, ANY FREQU

I2C CONTROL, 4-OUTPUT, ANY FREQU

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category IC Clocks
Product Number SI5338A-B05001-GM
Product Name Clock/Timing - Application Specific
Device Type Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

CDCE913 Programmable 1-PLL VCXO Clock Synthesizer with 2.5-V or 3.3-V LVCMOS Outputs - CDCE913PW - Texas Instruments
Specs
Package Type TSSOP
Supply Voltage 1.8 volts
Frequency 230 MHz
View Details
9 suppliers
Clock/Timing - Application Specific - CYW173SXCT - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 100 MHz
View Details
2 suppliers
Real Time Clocks - 1914210 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface I2C
Features / Standards RoHS
View Details
Clock Generators, PLLs, Frequency Synthesizers - CY2077FZZ-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface CMOS; TTL
Package Type Surface Mount; TSSOP; "8-TSSOP (0.173"", 4.40mm Width)"
View Details
3 suppliers