Silicon Labs Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers SI5335D-B05869-GM

Description
Win Source Part Number: 1269189-SI5335D-B058 69-GM Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Series: MultiSynth™ Package: Tray Standard Package: 75 Mounting: SMD (SMT) Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-QFN (4x4) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Silicon Labs Base Product Number: SI5335
Request a Quote
Description
Win Source Part Number: 1269189-SI5335D-B058 69-GM Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Series: MultiSynth™ Package: Tray Standard Package: 75 Mounting: SMD (SMT) Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-QFN (4x4) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Silicon Labs Base Product Number: SI5335
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SI5335D-B05869-GM is a quad clock generator and buffer capable of synthesizing four independent frequencies up to 350 MHz using MultiSynth technology. It features low phase jitter of 0.7 ps RMS and supports various output formats including LVPECL, LVDS, CML, HCSL, and CMOS. The device can be configured as a clock generator or buffer, with up to four differential outputs or eight single-ended outputs. It allows for flexible input reference configurations, accepting external crystals or CMOS, SSTL/HSTL, and differential inputs ranging from 10 to 350 MHz. The device operates with a single supply core voltage of 1.8, 2.5, or 3.3 V and has low power consumption, drawing 45 mA in PLL mode and 12 mA in buffer mode. It includes user-assignable control pins for functions such as spread spectrum control and output enables, and it is compliant with PCIe Gen 1/2/3/4 standards. The SI5335D is suitable for applications in telecommunications, Ethernet switches, and video/audio timing, and it operates over a wide temperature range of -40 to +85 °C.

Datasheet Summary
Powered by GS/AI

The SI5335D-B05869-GM is a quad clock generator and buffer capable of synthesizing four independent frequencies up to 350 MHz using MultiSynth technology. It features low phase jitter of 0.7 ps RMS and supports various output formats including LVPECL, LVDS, CML, HCSL, and CMOS. The device can be configured as a clock generator or buffer, with up to four differential outputs or eight single-ended outputs. It allows for flexible input reference configurations, accepting external crystals or CMOS, SSTL/HSTL, and differential inputs ranging from 10 to 350 MHz. The device operates with a single supply core voltage of 1.8, 2.5, or 3.3 V and has low power consumption, drawing 45 mA in PLL mode and 12 mA in buffer mode. It includes user-assignable control pins for functions such as spread spectrum control and output enables, and it is compliant with PCIe Gen 1/2/3/4 standards. The SI5335D is suitable for applications in telecommunications, Ethernet switches, and video/audio timing, and it operates over a wide temperature range of -40 to +85 °C.

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 1269189-SI5335D-B05869-GM - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
1269189-SI5335D-B05869-GM
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 1269189-SI5335D-B05869-GM
Win Source Part Number: 1269189-SI5335D-B058 69-GM Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Series: MultiSynth™ Package: Tray Standard Package: 75 Mounting: SMD (SMT) Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-QFN (4x4) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Silicon Labs Base Product Number: SI5335

Win Source Part Number: 1269189-SI5335D-B05869-GM
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Series: MultiSynth™
Package: Tray
Standard Package: 75
Mounting: SMD (SMT)
Package / Case: 24-VFQFN Exposed Pad
Supplier Device Package: 24-QFN (4x4)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Silicon Labs
Base Product Number: SI5335

Buy Now Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI5335D-B05869-GM - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
SI5335D-B05869-GM
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers SI5335D-B05869-GM
IC 4OUT ANY FREQ <200MHZ 24QFN

IC 4OUT ANY FREQ <200MHZ 24QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks
Product Number 1269189-SI5335D-B05869-GM SI5335D-B05869-GM
Product Name Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

CDCVF2509A 3.3-V Phase-Lock Look Clock Driver with Power Down - CDCVF2509APWRG4 - Texas Instruments
Specs
Device Type Clock Driver
Package Type TSSOP
Supply Voltage 3.3 volts
View Details
5 suppliers
Clock Synthesizers - 7089782P - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type CP
View Details
Clock/Timing - Clock Buffers, Drivers - AD9515BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Driver
Package Type Surface Mount; Surface Mount
Frequency 1600 MHz
View Details
Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers