RTC IC with 242x8 NVSRAM Alarm Wake-up 24-SOIC 0 to 70
RTC IC with 242x8 NVSRAM Alarm Wake-up 24-SOIC 0 to 70 Product overview: BQ3285ES from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SOIC, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-BQ3285ES can be used for catalog matching and distributor lookup.
"Real Time Clock (RTC) IC Clock/Calendar 242B Parallel 24-SOIC (0.295"", 7.50mm Width)"
IC RTC CLK/CALENDAR PAR 24-SOIC
IC RTC CLK/CALENDAR PAR 24SOIC
Real Time Clock (RTC) IC Clock/Calendar 242B Parallel 24-SOIC (0.295", 7.50mm Width)
Real Time Clock (RTC) IC Clock/Calendar 242B Parallel 24-SOIC (0.295", 7.50mm Width)
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | BQ3285ES | 690-BQ3285ES | 296-2596-5-ND | BQ3285ES | BQ3285ES | BQ3285ES |
| Product Name | BQ3285E RTC IC with 242x8 NVSRAM Alarm Wake-up | SOIC Clock and Timing IC | Real Time Clocks | Clock/Timing - Real Time Clocks | Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks | Real Time Clocks |
| Device Type | Real Time Clock | Real Time Clock | Real Time Clock | Clock/Calendar; Real Time Clock | Real Time Clock | |
| Package Type | PDIP,SOIC,SSOP | Rail/Tube | Surface Mount; SOIC; "24-SOIC (0.295"", 7.50mm Width)" | Surface Mount; Surface Mount | Surface Mount; SOIC; 24-SOIC (0.295\", 7.50mm Width) | |
| Operating Temperature | 0.0 to 70 C (32 to 158 F) | 0.0 C (32 F) | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) |