Silicon Labs Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers SI5335D-B04662-GM

Description
Win Source Part Number: 1269146-SI5335D-B046 62-GM Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Series: MultiSynth™ Package: Tray Standard Package: 75 Mounting: SMD (SMT) Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-QFN (4x4) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Silicon Labs Base Product Number: SI5335
Request a Quote
Description
Win Source Part Number: 1269146-SI5335D-B046 62-GM Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Series: MultiSynth™ Package: Tray Standard Package: 75 Mounting: SMD (SMT) Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-QFN (4x4) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Silicon Labs Base Product Number: SI5335
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SI5335D-B04662-GM is a versatile clock generator capable of synthesizing four independent frequencies up to 350 MHz using MultiSynth technology, which ensures 0 ppm frequency synthesis error. It can be configured as either a clock generator or a clock buffer, with options for up to four differential outputs or eight single-ended outputs. The device supports a wide range of input reference frequencies, including external crystals and various CMOS and differential inputs. This clock generator features low phase jitter of 0.7 ps RMS and offers configurable output voltage levels of 1.5, 1.8, 2.5, or 3.3 V. It includes user-assignable control pins for functions such as spread spectrum control and output enables, facilitating system design. The device operates with low power consumption, drawing 45 mA in PLL mode and 12 mA in buffer mode. It is compliant with PCIe Gen 1/2/3/4 standards and supports applications in telecommunications, video/audio timing, and processor clocking. The compact 4x4 mm 24-QFN package and wide temperature range of -40 to +85 °C make it suitable for various environments.

Datasheet Summary
Powered by GS/AI

The SI5335D-B04662-GM is a versatile clock generator capable of synthesizing four independent frequencies up to 350 MHz using MultiSynth technology, which ensures 0 ppm frequency synthesis error. It can be configured as either a clock generator or a clock buffer, with options for up to four differential outputs or eight single-ended outputs. The device supports a wide range of input reference frequencies, including external crystals and various CMOS and differential inputs. This clock generator features low phase jitter of 0.7 ps RMS and offers configurable output voltage levels of 1.5, 1.8, 2.5, or 3.3 V. It includes user-assignable control pins for functions such as spread spectrum control and output enables, facilitating system design. The device operates with low power consumption, drawing 45 mA in PLL mode and 12 mA in buffer mode. It is compliant with PCIe Gen 1/2/3/4 standards and supports applications in telecommunications, video/audio timing, and processor clocking. The compact 4x4 mm 24-QFN package and wide temperature range of -40 to +85 °C make it suitable for various environments.

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 1269146-SI5335D-B04662-GM - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
1269146-SI5335D-B04662-GM
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 1269146-SI5335D-B04662-GM
Win Source Part Number: 1269146-SI5335D-B046 62-GM Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Series: MultiSynth™ Package: Tray Standard Package: 75 Mounting: SMD (SMT) Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-QFN (4x4) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Silicon Labs Base Product Number: SI5335

Win Source Part Number: 1269146-SI5335D-B04662-GM
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Series: MultiSynth™
Package: Tray
Standard Package: 75
Mounting: SMD (SMT)
Package / Case: 24-VFQFN Exposed Pad
Supplier Device Package: 24-QFN (4x4)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Silicon Labs
Base Product Number: SI5335

Buy Now Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI5335D-B04662-GM - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
SI5335D-B04662-GM
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers SI5335D-B04662-GM
IC 4OUT ANY FREQ <200MHZ 24QFN

IC 4OUT ANY FREQ <200MHZ 24QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks
Product Number 1269146-SI5335D-B04662-GM SI5335D-B04662-GM
Product Name Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Clock and Timing IC - 728-CY23FS04ZXI - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Bus Interface LVCMOS
Package Type Tube
Supply Voltage 2.5 to 3.3 volts
View Details
2 suppliers
Real Time Clocks - 50-ECS-RTC-3225-5609-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
4 suppliers
Real Time Clocks - 1898329 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type sop
Features / Standards RoHS
View Details