Texas Instruments CDCV857A 2.5V SSTL-II Phase Lock Loop Clock Driver for Double Data-Rate Synchronous DRAM Applications CDCV857ADGGRG4

Description
2.5V SSTL-II Phase Lock Loop Clock Driver for Double Data-Rate Synchronous DRAM Applications 48-TSSOP 0 to 85
Request a Quote Datasheet
Description
2.5V SSTL-II Phase Lock Loop Clock Driver for Double Data-Rate Synchronous DRAM Applications 48-TSSOP 0 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CDCV857A 2.5V SSTL-II Phase Lock Loop Clock Driver for Double Data-Rate Synchronous DRAM Applications - CDCV857ADGGRG4 - Texas Instruments
Dallas, TX, United States
CDCV857A 2.5V SSTL-II Phase Lock Loop Clock Driver for Double Data-Rate Synchronous DRAM Applications
CDCV857ADGGRG4
CDCV857A 2.5V SSTL-II Phase Lock Loop Clock Driver for Double Data-Rate Synchronous DRAM Applications CDCV857ADGGRG4
2.5V SSTL-II Phase Lock Loop Clock Driver for Double Data-Rate Synchronous DRAM Applications 48-TSSOP 0 to 85

2.5V SSTL-II Phase Lock Loop Clock Driver for Double Data-Rate Synchronous DRAM Applications 48-TSSOP 0 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCV857ADGGRG4
1160702-CDCV857ADGGRG4
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCV857ADGGRG4 1160702-CDCV857ADGGRG4
Manufacturer: Texas Instruments Win Source Part Number: 1160702-CDCV857ADGGR G4 Packaging: Reel - TR Type: PLL Clock Driver Operating Temperature Range: 0°C ~ 85°C Package: 48-TFSOP (0.240", 6.10mm Width) Frequency - Max: 180MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 2.3 V ~ 2.7 V Input: Clock Output: Clock PLL: Yes with Bypass Divider/Multiplier: No/No Family Name: CDCV857 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 48-TSSOP Alternative Parts (Cross-Reference): 93V857BG-125LFT; 93V857BG-025T; PCKV857ADGG,512; Introduction Date: June 01, 2005 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1160702-CDCV857ADGGRG4
Packaging: Reel - TR
Type: PLL Clock Driver
Operating Temperature Range: 0°C ~ 85°C
Package: 48-TFSOP (0.240", 6.10mm Width)
Frequency - Max: 180MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 2.3 V ~ 2.7 V
Input: Clock
Output: Clock
PLL: Yes with Bypass
Divider/Multiplier: No/No
Family Name: CDCV857
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 48-TSSOP
Alternative Parts (Cross-Reference): 93V857BG-125LFT; 93V857BG-025T; PCKV857ADGG,512;
Introduction Date: June 01, 2005
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Clock Generators, PLLs, Frequency Synthesizers - CDCV857ADGGRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
CDCV857ADGGRG4
Clock Generators, PLLs, Frequency Synthesizers CDCV857ADGGRG4
PLL Clock Driver IC 180MHz 1 48-TFSOP (0.240", 6.10mm Width)

PLL Clock Driver IC 180MHz 1 48-TFSOP (0.240", 6.10mm Width)

Buy Now Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCV857ADGGRG4 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
CDCV857ADGGRG4
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers CDCV857ADGGRG4
IC SSTL-II PLL CLK-DRVR 48TSSOP

IC SSTL-II PLL CLK-DRVR 48TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number CDCV857ADGGRG4 1160702-CDCV857ADGGRG4 CDCV857ADGGRG4 CDCV857ADGGRG4
Product Name CDCV857A 2.5V SSTL-II Phase Lock Loop Clock Driver for Double Data-Rate Synchronous DRAM Applications Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCV857ADGGRG4 Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Driver Clock Generator Clock Driver Clock Generator
Features / Standards RoHS RoHS
Bus Interface Clock Clock
Package Type Surface Mount Surface Mount; 48-TFSOP (0.240\", 6.10mm Width) Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

CD74HC4046A High Speed CMOS Logic Phase-Locked-Loop with VCO - CD74HC4046AMT - Texas Instruments
Specs
Bus Interface CMOS
Package Type PDIP,SO,SOIC,TSSOP
Supply Voltage 2 to 6 volts
View Details
7 suppliers
3.3V 125MHz TSSOP Clock and Timing IC - 728-CDC2509PWRG4 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape and Reel
Frequency 125 MHz
Operating Temperature 0.0 C (32 F)
View Details
4 suppliers
CDCM61001 1:1 Ultra Low Jitter Crystal-In Clock Generator - CDCM61001RHBR - Texas Instruments
Specs
Device Type Clock Generator
Package Type VQFN
Supply Voltage 3.3 volts
View Details
7 suppliers
CDC2586 3.3V PLL CLock Driver with 1/2x, 1x and 2x Frequency Options - CDC2586PAHR - Texas Instruments
Specs
Device Type Clock Driver
Package Type TQFP
Supply Voltage 3.3 volts
View Details
7 suppliers