Silicon Labs Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI5335B-B03298-GM SI5335B-B03298-GM

Description
Manufacturer: Silicon Labs Win Source Part Number: 813693-SI5335B-B0329 8-GM Packaging: Tray Mounting Style: SMD Supplier Device Package: 24-QFN (4x4) Manufacturer Package: 24-VFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 75 MSL Level: 2 (1 Year)
Request a Quote
Description
Manufacturer: Silicon Labs Win Source Part Number: 813693-SI5335B-B0329 8-GM Packaging: Tray Mounting Style: SMD Supplier Device Package: 24-QFN (4x4) Manufacturer Package: 24-VFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 75 MSL Level: 2 (1 Year)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI5335B-B03298-GM
813693-SI5335B-B03298-GM
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI5335B-B03298-GM 813693-SI5335B-B03298-GM
Manufacturer: Silicon Labs Win Source Part Number: 813693-SI5335B-B0329 8-GM Packaging: Tray Mounting Style: SMD Supplier Device Package: 24-QFN (4x4) Manufacturer Package: 24-VFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 75 MSL Level: 2 (1 Year)

Manufacturer: Silicon Labs
Win Source Part Number: 813693-SI5335B-B03298-GM
Packaging: Tray
Mounting Style: SMD
Supplier Device Package: 24-QFN (4x4)
Manufacturer Package: 24-VFQFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 75
MSL Level: 2 (1 Year)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 813693-SI5335B-B03298-GM
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI5335B-B03298-GM
Device Type Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
Clock/Timing - Real Time Clocks - RV-3049-C2-32.768KHZ-OPTION-A-TB-QC - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface SPI; SPI, 4-Wire Serial
Features / Standards Programmable
View Details