Silicon Labs Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers SI5335A-B05992-GMR

Description
Win Source Part Number: 1269216-SI5335A-B059 92-GMR Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Series: MultiSynth™ Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-QFN (4x4) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Silicon Labs Base Product Number: SI5335
Request a Quote
Description
Win Source Part Number: 1269216-SI5335A-B059 92-GMR Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Series: MultiSynth™ Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-QFN (4x4) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Silicon Labs Base Product Number: SI5335
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SI5335A-B05992-GMR is a quad clock generator and buffer capable of synthesizing four independent frequencies up to 350 MHz using Lingto Electronic Limited's MultiSynth technology. It features low phase jitter of 0.7 ps RMS and supports various output formats including LVPECL, LVDS, CML, HCSL, and CMOS. The device can be configured as either a clock generator or buffer, with up to four differential outputs and eight single-ended outputs. It offers flexible input options, accepting external crystals or CMOS, SSTL/HSTL, and differential inputs ranging from 10 to 350 MHz. The device operates with a single supply core voltage of 1.8, 2.5, or 3.3 V and has a low power consumption of 45 mA in PLL mode and 12 mA in buffer mode. Additionally, it includes user-assignable control pins for functions such as spread spectrum control and output enable, making it suitable for applications in PCIe, Ethernet, and telecom systems. The compact 4x4 mm, 24-QFN package and wide temperature range of -40 to +85 °C enhance its versatility for various engineering projects.

Datasheet Summary
Powered by GS/AI

The SI5335A-B05992-GMR is a quad clock generator and buffer capable of synthesizing four independent frequencies up to 350 MHz using Lingto Electronic Limited's MultiSynth technology. It features low phase jitter of 0.7 ps RMS and supports various output formats including LVPECL, LVDS, CML, HCSL, and CMOS. The device can be configured as either a clock generator or buffer, with up to four differential outputs and eight single-ended outputs. It offers flexible input options, accepting external crystals or CMOS, SSTL/HSTL, and differential inputs ranging from 10 to 350 MHz. The device operates with a single supply core voltage of 1.8, 2.5, or 3.3 V and has a low power consumption of 45 mA in PLL mode and 12 mA in buffer mode. Additionally, it includes user-assignable control pins for functions such as spread spectrum control and output enable, making it suitable for applications in PCIe, Ethernet, and telecom systems. The compact 4x4 mm, 24-QFN package and wide temperature range of -40 to +85 °C enhance its versatility for various engineering projects.

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
1269216-SI5335A-B05992-GMR
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 1269216-SI5335A-B05992-GMR
Win Source Part Number: 1269216-SI5335A-B059 92-GMR Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Series: MultiSynth™ Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-QFN (4x4) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Silicon Labs Base Product Number: SI5335

Win Source Part Number: 1269216-SI5335A-B05992-GMR
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Series: MultiSynth™
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Package / Case: 24-VFQFN Exposed Pad
Supplier Device Package: 24-QFN (4x4)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Silicon Labs
Base Product Number: SI5335

Buy Now Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI5335A-B05992-GMR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
SI5335A-B05992-GMR
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers SI5335A-B05992-GMR
IC 4OUT ANY FREQ <350MHZ 24QFN

IC 4OUT ANY FREQ <350MHZ 24QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks
Product Number 1269216-SI5335A-B05992-GMR SI5335A-B05992-GMR
Product Name Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AD9517-3BCPZ - 859811-AD9517-3BCPZ - Win Source Electronics
Specs
Device Type Clock Generator
Package Type Surface Mount; 48-LFCSP-VQ (7x7)
View Details
2 suppliers
Clock Generators, PLLs, Frequency Synthesizers - CY22381SXI-185-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface CMOS
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers
 - 530BB270M000DGR - Rochester Electronics
Skyworks Solutions, Inc.
Specs
Device Type Real Time Clock
Bus Interface LVDS
Features / Standards RoHS
View Details
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCE925R01PWR - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Yes with Bypass; Clock Generator
Bus Interface 1
Package Type SSOP
View Details
2 suppliers