Silicon Labs Clock/Timing - Application Specific SI5334M-B05322-GMR

Description
4-OUTPUT, ANY FREQUENCY(<200MHZ)
Description
4-OUTPUT, ANY FREQUENCY(<200MHZ)
Datasheet
Datasheet Summary
Powered by GS/AI

The SI5334M-B05322-GMR is a quad clock generator designed for low-power applications, utilizing MultiSynth technology to provide independent frequency synthesis on four differential output drivers. It supports a wide range of input reference frequencies, including external crystals and various CMOS and differential inputs, with capabilities up to 710 MHz. The device features low phase jitter of 0.7 ps RMS typical and offers high precision with true 0 ppm frequency accuracy across all outputs. Each output can be independently configured for different voltage levels (1.5, 1.8, 2.5, or 3.3 V) and signal formats, including LVPECL, LVDS, HCSL, and CMOS. The SI5334M-B05322-GMR also includes features such as glitchless frequency adjustments in 1 ppm steps, phase adjustments with <20 ps steps, and optional spread spectrum clocking compliant with PCI Express standards. It operates within a temperature range of -40 to +85 °C and has a compact 4x4 mm QFN package. The device is suitable for various applications, including Ethernet switches, PCI Express clocking, and telecom line cards, making it a versatile choice for engineers needing a reliable clock generation solution.

Datasheet Summary
Powered by GS/AI

The SI5334M-B05322-GMR is a quad clock generator designed for low-power applications, utilizing MultiSynth technology to provide independent frequency synthesis on four differential output drivers. It supports a wide range of input reference frequencies, including external crystals and various CMOS and differential inputs, with capabilities up to 710 MHz. The device features low phase jitter of 0.7 ps RMS typical and offers high precision with true 0 ppm frequency accuracy across all outputs. Each output can be independently configured for different voltage levels (1.5, 1.8, 2.5, or 3.3 V) and signal formats, including LVPECL, LVDS, HCSL, and CMOS. The SI5334M-B05322-GMR also includes features such as glitchless frequency adjustments in 1 ppm steps, phase adjustments with <20 ps steps, and optional spread spectrum clocking compliant with PCI Express standards. It operates within a temperature range of -40 to +85 °C and has a compact 4x4 mm QFN package. The device is suitable for various applications, including Ethernet switches, PCI Express clocking, and telecom line cards, making it a versatile choice for engineers needing a reliable clock generation solution.

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Application Specific - SI5334M-B05322-GMR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Application Specific
SI5334M-B05322-GMR
Clock/Timing - Application Specific SI5334M-B05322-GMR
4-OUTPUT, ANY FREQUENCY(<200MHZ)

4-OUTPUT, ANY FREQUENCY(<200MHZ)

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category IC Clocks
Product Number SI5334M-B05322-GMR
Product Name Clock/Timing - Application Specific
Device Type Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-3225-5699C3 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Clock Synthesizers - 1921662P - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOIC; SOIC
Frequency 133 MHz
View Details
Specs
Device Type Yes with Bypass; Clock Generator
Bus Interface 1
Package Type SSOP
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4350ABCPZ-RL7 - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 4400 MHz
View Details