Silicon Labs Clock Generator, 725Mhz, Tssop-20; Clock Ic Type Silicon Labs SI53320-B-GT

Description
CLOCK GENERATOR, 725MHZ, TSSOP-20; Clock IC Type:Clock Buffer; Frequency:725MHz; No. of Outputs:5Outputs; Supply Voltage Min:2.97V; Supply Voltage Max:3.63V; Clock IC Case Style:TSSOP; No. of Pins:20Pins; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
CLOCK GENERATOR, 725MHZ, TSSOP-20; Clock IC Type:Clock Buffer; Frequency:725MHz; No. of Outputs:5Outputs; Supply Voltage Min:2.97V; Supply Voltage Max:3.63V; Clock IC Case Style:TSSOP; No. of Pins:20Pins; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Generator, 725Mhz, Tssop-20; Clock Ic Type Silicon Labs - 54X5532 - Newark, An Avnet Company
Chicago, IL, United States
Clock Generator, 725Mhz, Tssop-20; Clock Ic Type Silicon Labs
54X5532
Clock Generator, 725Mhz, Tssop-20; Clock Ic Type Silicon Labs 54X5532
CLOCK GENERATOR, 725MHZ, TSSOP-20; Clock IC Type:Clock Buffer; Frequency:725MHz; No. of Outputs:5Outputs; Supply Voltage Min:2.97V; Supply Voltage Max:3.63V; Clock IC Case Style:TSSOP; No. of Pins:20Pins; Operating Temperature RoHS Compliant: Yes

CLOCK GENERATOR, 725MHZ, TSSOP-20; Clock IC Type:Clock Buffer; Frequency:725MHz; No. of Outputs:5Outputs; Supply Voltage Min:2.97V; Supply Voltage Max:3.63V; Clock IC Case Style:TSSOP; No. of Pins:20Pins; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Clocks
Product Number 54X5532
Product Name Clock Generator, 725Mhz, Tssop-20; Clock Ic Type Silicon Labs
Device Type Clock Buffer; Real Time Clock; Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

CDC351 1-Line to 10-Line 3.3V Clock Driver with Tri-State Outputs - CDC351IDBRG4 - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface LVTTL
Package Type SOIC,SSOP
View Details
Real Time Clocks - 1913677 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface I2C
Package Type sop
View Details
Real Time Clocks - 2195-RV-2123-C2-32.768KHZ-10PPM-TA-QCTR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-TDFN Exposed Pad
Supply Voltage 1.1 to 5.5 volts
View Details
4 suppliers
Clock Buffers, Drivers - CYW256OXC-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Clock Driver
Bus Interface Clock
Package Type Surface Mount; SSOP; "28-SSOP (0.209"", 5.30mm Width)"
View Details
2 suppliers