The CDC421A212RGER is a fully-integrated, fixed-frequency, low-jitter crystal oscillator clock generator with differential LVPECL outputs, designed to produce a 212.5 MHz output from a 35.4167 MHz crystal input. It operates from a 3.3-V supply, consumes 110 mA typical current, and achieves 1 ps RMS jitter integrated from 10 kHz to 20 MHz. The device features an integrated VCO operating between 1.75 GHz and 2.35 GHz and includes a chip enable control pin. It is packaged in a 4-mm × 4-mm QFN-24 and is characterized for industrial temperature operation from -40°C to +85°C. ESD protection exceeds 2 kV HBM.
Fully Integrated Fixed Frequency Low-Jitter Crystal Oscillator Clock Generator 24-VQFN -40 to 85
Fully Integrated Fixed Frequency Low-Jitter Crystal Oscillator Clock Generator 24-VQFN -40 to 85 Product overview: CDC421A212RGER from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, VQFN, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDC421A212RGER can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1160583-CDC421A212RG
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Clock Generator IC 212.5MHz 1 24-VFQFN Exposed Pad
IC CLOCK GENERATOR 24VQFN
IC CLK GEN 212.50MHZ 3.3V 24VQFN
Clock Generator IC 212.5MHz 1 24-VFQFN Exposed Pad
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | CDC421A212RGER | 728-CDC421A212RGER | 1160583-CDC421A212RGER | CDC421A212RGER-ND | CDC421A212RGER | CDC421A212RGER | CDC421A212RGER |
| Product Name | CDC421A212 Fully Integrated Fixed Frequency Low-Jitter Crystal Oscillator Clock Generator | VQFN Clock and Timing IC | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDC421A212RGER | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock Generator | Clock Generator; Clock Generator | Clock Generator | Clock Generator | |
| Bus Interface | LVPECL | LVPECL | ECL; PECL; LVPECL; LVPECL | ECL; PECL; LVPECL; LVPECL | |||
| Package Type | VQFN | Tape and Reel | Surface Mount; 24-VFQFN Exposed Pad | Surface Mount; Surface Mount | Surface Mount; 24-VFQFN Exposed Pad | ||
| Frequency | 212 MHz | 212 MHz | 212 MHz | 212 MHz | 212 MHz | 212 MHz |