Silicon Labs Clock Generator, 350Mhz, Qfn-24; Clock Ic Type Silicon Labs SI5330K-B00224-GM

Description
CLOCK GENERATOR, 350MHZ, QFN-24; Clock IC Type:Clock Buffer, Level Translator; Frequency:350MHz; No. of Outputs:4Outputs; Supply Voltage Min:2.97V; Supply Voltage Max:3.63V; Clock IC Case Style:QFN; No. of Pins:24Pins; Operating RoHS Compliant: Yes
Datasheet
Description
CLOCK GENERATOR, 350MHZ, QFN-24; Clock IC Type:Clock Buffer, Level Translator; Frequency:350MHz; No. of Outputs:4Outputs; Supply Voltage Min:2.97V; Supply Voltage Max:3.63V; Clock IC Case Style:QFN; No. of Pins:24Pins; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Generator, 350Mhz, Qfn-24; Clock Ic Type Silicon Labs - 54X5517 - Newark, An Avnet Company
Chicago, IL, United States
Clock Generator, 350Mhz, Qfn-24; Clock Ic Type Silicon Labs
54X5517
Clock Generator, 350Mhz, Qfn-24; Clock Ic Type Silicon Labs 54X5517
CLOCK GENERATOR, 350MHZ, QFN-24; Clock IC Type:Clock Buffer, Level Translator; Frequency:350MHz; No. of Outputs:4Outputs; Supply Voltage Min:2.97V; Supply Voltage Max:3.63V; Clock IC Case Style:QFN; No. of Pins:24Pins; Operating RoHS Compliant: Yes

CLOCK GENERATOR, 350MHZ, QFN-24; Clock IC Type:Clock Buffer, Level Translator; Frequency:350MHz; No. of Outputs:4Outputs; Supply Voltage Min:2.97V; Supply Voltage Max:3.63V; Clock IC Case Style:QFN; No. of Pins:24Pins; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Clocks
Product Number 54X5517
Product Name Clock Generator, 350Mhz, Qfn-24; Clock Ic Type Silicon Labs
Device Type Clock Buffer, Level Translator; Real Time Clock; Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 2195-RV-3149-C3-32.768KHZ-OPTION-A-TB-QADKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1.3 to 5.5 volts
View Details
4 suppliers
Clock/Timing - Application Specific - ADN2807ACP - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 622 MHz
View Details
Real Time Clocks - ECS-RTC-SOP8-5101A - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 1.2 to 5.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
CDC421A250 Fully Integrated Fixed Frequency Low-Jitter Crystal Oscillator Clock Generator - CDC421A250RGET - Texas Instruments
Specs
Device Type Clock Generator
Bus Interface LVPECL
Package Type VQFN
View Details
8 suppliers