Silicon Labs Clk Buffer/lvl Translator/-40 To 85Deg C; Clock Ic Type Silicon Labs SI5330B-B00206-GM

Description
CLK BUFFER/LVL TRANSLATOR/-40 TO 85DEG C; Clock IC Type:Clock Buffer, Level Translator; Frequency:710MHz; No. of Outputs:4Outputs; Supply Voltage Min:1.71V; Supply Voltage Max:1.98V; Clock IC Case Style:QFN; No. of Pins:24Pins; RoHS Compliant: Yes
Datasheet
Description
CLK BUFFER/LVL TRANSLATOR/-40 TO 85DEG C; Clock IC Type:Clock Buffer, Level Translator; Frequency:710MHz; No. of Outputs:4Outputs; Supply Voltage Min:1.71V; Supply Voltage Max:1.98V; Clock IC Case Style:QFN; No. of Pins:24Pins; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clk Buffer/lvl Translator/-40 To 85Deg C; Clock Ic Type Silicon Labs - 75AC1996 - Newark, An Avnet Company
Chicago, IL, United States
Clk Buffer/lvl Translator/-40 To 85Deg C; Clock Ic Type Silicon Labs
75AC1996
Clk Buffer/lvl Translator/-40 To 85Deg C; Clock Ic Type Silicon Labs 75AC1996
CLK BUFFER/LVL TRANSLATOR/-40 TO 85DEG C; Clock IC Type:Clock Buffer, Level Translator; Frequency:710MHz; No. of Outputs:4Outputs; Supply Voltage Min:1.71V; Supply Voltage Max:1.98V; Clock IC Case Style:QFN; No. of Pins:24Pins; RoHS Compliant: Yes

CLK BUFFER/LVL TRANSLATOR/-40 TO 85DEG C; Clock IC Type:Clock Buffer, Level Translator; Frequency:710MHz; No. of Outputs:4Outputs; Supply Voltage Min:1.71V; Supply Voltage Max:1.98V; Clock IC Case Style:QFN; No. of Pins:24Pins; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Clocks
Product Number 75AC1996
Product Name Clk Buffer/lvl Translator/-40 To 85Deg C; Clock Ic Type Silicon Labs
Device Type Clock Buffer, Level Translator; Real Time Clock; Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-3225-5699HS-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
6 suppliers
Real Time Clocks - 1897238 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type sop
Features / Standards RoHS
View Details
CD54HC4046A High Speed CMOS Logic Phase-Locked-Loop with VCO - CD54HC4046AF - Texas Instruments
Specs
Bus Interface CMOS
Package Type CDIP,DIESALE,WAFERSALE
Supply Voltage 2 to 6 volts
View Details
4 suppliers
Clock/Timing - Clock Buffers, Drivers - 74AVC1T1022GUX - Lingto Electronic Limited
Specs
Device Type Clock Driver
Package Type Surface Mount; Surface Mount
View Details