Silicon Labs Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SI5330A-B00200-GM SI5330A-B00200-GM

Description
Manufacturer: Silicon Labs Win Source Part Number: 812158-SI5330A-B0020 0-GM Packaging: Tray Type: Fanout Buffer (Distribution), Translator Mounting Style: SMD Frequency - Max: 710MHz Number of Circuits: 1 Input: CML, HCSL, LVDS, LVPECL Output: LVPECL Supplier Device Package: 24-QFN (4x4) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 24-VFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 75 MSL Level: 2 (1 Year) Supply Voltage (V): 1.71V ~ 3.63V Part Number Series: SI5330
Request a Quote
Description
Manufacturer: Silicon Labs Win Source Part Number: 812158-SI5330A-B0020 0-GM Packaging: Tray Type: Fanout Buffer (Distribution), Translator Mounting Style: SMD Frequency - Max: 710MHz Number of Circuits: 1 Input: CML, HCSL, LVDS, LVPECL Output: LVPECL Supplier Device Package: 24-QFN (4x4) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 24-VFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 75 MSL Level: 2 (1 Year) Supply Voltage (V): 1.71V ~ 3.63V Part Number Series: SI5330
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SI5330A-B00200-GM
812158-SI5330A-B00200-GM
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SI5330A-B00200-GM 812158-SI5330A-B00200-GM
Manufacturer: Silicon Labs Win Source Part Number: 812158-SI5330A-B0020 0-GM Packaging: Tray Type: Fanout Buffer (Distribution), Translator Mounting Style: SMD Frequency - Max: 710MHz Number of Circuits: 1 Input: CML, HCSL, LVDS, LVPECL Output: LVPECL Supplier Device Package: 24-QFN (4x4) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 24-VFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 75 MSL Level: 2 (1 Year) Supply Voltage (V): 1.71V ~ 3.63V Part Number Series: SI5330

Manufacturer: Silicon Labs
Win Source Part Number: 812158-SI5330A-B00200-GM
Packaging: Tray
Type: Fanout Buffer (Distribution), Translator
Mounting Style: SMD
Frequency - Max: 710MHz
Number of Circuits: 1
Input: CML, HCSL, LVDS, LVPECL
Output: LVPECL
Supplier Device Package: 24-QFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 24-VFQFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 75
MSL Level: 2 (1 Year)
Supply Voltage (V): 1.71V ~ 3.63V
Part Number Series: SI5330

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 812158-SI5330A-B00200-GM
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SI5330A-B00200-GM
Device Type Clock Driver
Bus Interface ECL; PECL; LVPECL; LVPECL
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Clock Synthesizers - 412933 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type SSOP; Ssop
View Details
CDC208 5V Dual 1-to-4 clock driver - CDC208NSR - Texas Instruments
Specs
Device Type CMOS; Clock Driver
Bus Interface CMOS
Package Type SO,SOIC
View Details
5 suppliers
Real Time Clocks - ECS-RTC-3225-5699HS - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI51210-B11362-GMR - Lingto Electronic Limited
Specs
Device Type Clock Generator
View Details
2 suppliers