Silicon Labs Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SI53302-B-GM SI53302-B-GM

Description
Manufacturer: Silicon Labs Win Source Part Number: 794292-SI53302-B-GM Packaging: Tube Type: Fanout Buffer (Distribution), Multiplexer, Translator Operating Temperature Range: -40°C ~ 85°C Package: 44-VFQFN Exposed Pad Frequency - Max: 725MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 1.71 V ~ 3.63 V Input: CML, HCSL, LVCMOS, LVDS, LVPECL Output: CML, HCSL, LVCMOS, LVDS, LVPECL Family Name: SI53302 Categories: Integrated Circuits (ICs) Manufacturer Package: 44-QFN (7x7) Alternative Parts (Cross-Reference): SI53302-B-GMR; Introduction Date: November 20, 1997 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Silicon Labs Win Source Part Number: 794292-SI53302-B-GM Packaging: Tube Type: Fanout Buffer (Distribution), Multiplexer, Translator Operating Temperature Range: -40°C ~ 85°C Package: 44-VFQFN Exposed Pad Frequency - Max: 725MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 1.71 V ~ 3.63 V Input: CML, HCSL, LVCMOS, LVDS, LVPECL Output: CML, HCSL, LVCMOS, LVDS, LVPECL Family Name: SI53302 Categories: Integrated Circuits (ICs) Manufacturer Package: 44-QFN (7x7) Alternative Parts (Cross-Reference): SI53302-B-GMR; Introduction Date: November 20, 1997 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SI53302-B-GM - 794292-SI53302-B-GM - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SI53302-B-GM
794292-SI53302-B-GM
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SI53302-B-GM 794292-SI53302-B-GM
Manufacturer: Silicon Labs Win Source Part Number: 794292-SI53302-B-GM Packaging: Tube Type: Fanout Buffer (Distribution), Multiplexer, Translator Operating Temperature Range: -40°C ~ 85°C Package: 44-VFQFN Exposed Pad Frequency - Max: 725MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 1.71 V ~ 3.63 V Input: CML, HCSL, LVCMOS, LVDS, LVPECL Output: CML, HCSL, LVCMOS, LVDS, LVPECL Family Name: SI53302 Categories: Integrated Circuits (ICs) Manufacturer Package: 44-QFN (7x7) Alternative Parts (Cross-Reference): SI53302-B-GMR; Introduction Date: November 20, 1997 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Silicon Labs
Win Source Part Number: 794292-SI53302-B-GM
Packaging: Tube
Type: Fanout Buffer (Distribution), Multiplexer, Translator
Operating Temperature Range: -40°C ~ 85°C
Package: 44-VFQFN Exposed Pad
Frequency - Max: 725MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 1.71 V ~ 3.63 V
Input: CML, HCSL, LVCMOS, LVDS, LVPECL
Output: CML, HCSL, LVCMOS, LVDS, LVPECL
Family Name: SI53302
Categories: Integrated Circuits (ICs)
Manufacturer Package: 44-QFN (7x7)
Alternative Parts (Cross-Reference): SI53302-B-GMR;
Introduction Date: November 20, 1997
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2024
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Clock Generator, 725Mhz, Qfn-44; Clock Ic Type Silicon Labs - 54X5521 - Newark, An Avnet Company
Chicago, IL, United States
Clock Generator, 725Mhz, Qfn-44; Clock Ic Type Silicon Labs
54X5521
Clock Generator, 725Mhz, Qfn-44; Clock Ic Type Silicon Labs 54X5521
CLOCK GENERATOR, 725MHZ, QFN-44; Clock IC Type:Universal Buffer, Level Translator; Frequency:725MHz; No. of Outputs:10Outputs; Supply Voltage Min:2.97V; Supply Voltage Max:3.63V; Clock IC Case Style:QFN; No. of Pins:44Pins; OperatingRoHS Compliant: Yes

CLOCK GENERATOR, 725MHZ, QFN-44; Clock IC Type:Universal Buffer, Level Translator; Frequency:725MHz; No. of Outputs:10Outputs; Supply Voltage Min:2.97V; Supply Voltage Max:3.63V; Clock IC Case Style:QFN; No. of Pins:44Pins; OperatingRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category IC Clocks IC Clocks
Product Number 794292-SI53302-B-GM 54X5521
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SI53302-B-GM Clock Generator, 725Mhz, Qfn-44; Clock Ic Type Silicon Labs
Device Type Clock Driver Universal Buffer, Level Translator; Real Time Clock; Clock Generator
Bus Interface CMOS; ECL; PECL; LVPECL; LVDS; CML, HCSL, LVCMOS, LVDS, LVPECL
Package Type Surface Mount QFN
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 2195-RV-2123-C2-32.768KHZ-20PPM-TA-QCCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-TDFN Exposed Pad
Supply Voltage 1.1 to 5.5 volts
View Details
4 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 74HCT4046AN,112 - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Through Hole
Frequency 21 MHz
View Details
Real Time Clocks - 50-ECS-RTC-3225-5609-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
4 suppliers
CD74HC7046A High Speed CMOS Logic Phase-Locked Loop with VCO and Lock Detector - CD74HC7046AE - Texas Instruments
Specs
Bus Interface CMOS
Package Type PDIP,SOIC
Supply Voltage 2 to 6 volts
View Details
8 suppliers