Silicon Labs Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SI53301-B-GMR SI53301-B-GMR

Description
Manufacturer: Silicon Labs Win Source Part Number: 037751-SI53301-B-GMR Packaging: Reel - TR Type: Fanout Buffer (Distribution), Multiplexer, Translator Number of Circuits: 1 Mounting: SMD (SMT) Input: CML, HCSL, LVCMOS, LVDS, LVPECL Output: LVCMOS, LVDS, LVPECL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-QFN (5x5) Supply Voltage - Operating: 1.71 V to 3.63 V Maximum Input Frequency: 725MHz Differential - Input and Output: Yes/Yes Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Silicon Labs Win Source Part Number: 037751-SI53301-B-GMR Packaging: Reel - TR Type: Fanout Buffer (Distribution), Multiplexer, Translator Number of Circuits: 1 Mounting: SMD (SMT) Input: CML, HCSL, LVCMOS, LVDS, LVPECL Output: LVCMOS, LVDS, LVPECL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-QFN (5x5) Supply Voltage - Operating: 1.71 V to 3.63 V Maximum Input Frequency: 725MHz Differential - Input and Output: Yes/Yes Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Si53301 is a 1:6 low jitter universal clock buffer and level translator designed for high-speed clock distribution applications. It features six differential or twelve LVCMOS outputs with an ultra-low additive jitter of 45 fs rms and operates over a wide frequency range from 1 to 725 MHz. The device supports various output formats, including LVPECL, low power LVPECL, LVDS, CML, HCSL, and LVCMOS, with pin-selectable options. The Si53301 includes a 2:1 input multiplexer with hot-swappable inputs and glitchless clock switching, making it suitable for redundant clocking applications. It offers synchronous output enable functionality and output clock division options of /1, /2, and /4. Additionally, it features loss of signal (LOS) monitors for input clock detection and independent supply pins for core and output banks, allowing for integrated level translation. This product is RoHS compliant and operates within an industrial temperature range of -40 to +85 °C, making it suitable for various applications, including Ethernet switches, optical transport networks, and telecom systems. The compact 32-QFN package measures 5 mm x 5 mm, facilitating easy integration into space-constrained designs.

Datasheet Summary
Powered by GS/AI

The Si53301 is a 1:6 low jitter universal clock buffer and level translator designed for high-speed clock distribution applications. It features six differential or twelve LVCMOS outputs with an ultra-low additive jitter of 45 fs rms and operates over a wide frequency range from 1 to 725 MHz. The device supports various output formats, including LVPECL, low power LVPECL, LVDS, CML, HCSL, and LVCMOS, with pin-selectable options. The Si53301 includes a 2:1 input multiplexer with hot-swappable inputs and glitchless clock switching, making it suitable for redundant clocking applications. It offers synchronous output enable functionality and output clock division options of /1, /2, and /4. Additionally, it features loss of signal (LOS) monitors for input clock detection and independent supply pins for core and output banks, allowing for integrated level translation. This product is RoHS compliant and operates within an industrial temperature range of -40 to +85 °C, making it suitable for various applications, including Ethernet switches, optical transport networks, and telecom systems. The compact 32-QFN package measures 5 mm x 5 mm, facilitating easy integration into space-constrained designs.

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SI53301-B-GMR - 037751-SI53301-B-GMR - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SI53301-B-GMR
037751-SI53301-B-GMR
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SI53301-B-GMR 037751-SI53301-B-GMR
Manufacturer: Silicon Labs Win Source Part Number: 037751-SI53301-B-GMR Packaging: Reel - TR Type: Fanout Buffer (Distribution), Multiplexer, Translator Number of Circuits: 1 Mounting: SMD (SMT) Input: CML, HCSL, LVCMOS, LVDS, LVPECL Output: LVCMOS, LVDS, LVPECL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-QFN (5x5) Supply Voltage - Operating: 1.71 V to 3.63 V Maximum Input Frequency: 725MHz Differential - Input and Output: Yes/Yes Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Silicon Labs
Win Source Part Number: 037751-SI53301-B-GMR
Packaging: Reel - TR
Type: Fanout Buffer (Distribution), Multiplexer, Translator
Number of Circuits: 1
Mounting: SMD (SMT)
Input: CML, HCSL, LVCMOS, LVDS, LVPECL
Output: LVCMOS, LVDS, LVPECL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-QFN (5x5)
Supply Voltage - Operating: 1.71 V to 3.63 V
Maximum Input Frequency: 725MHz
Differential - Input and Output: Yes/Yes
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Clock Buffer, Level Translator, 85Deg C Rohs Compliant Silicon Labs - 66AH6988 - Newark, An Avnet Company
Chicago, IL, United States
Clock Buffer, Level Translator, 85Deg C Rohs Compliant Silicon Labs
66AH6988
Clock Buffer, Level Translator, 85Deg C Rohs Compliant Silicon Labs 66AH6988
CLOCK BUFFER, LEVEL TRANSLATOR, 85DEG C ROHS COMPLIANT: YES

CLOCK BUFFER, LEVEL TRANSLATOR, 85DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category IC Clocks IC Clocks
Product Number 037751-SI53301-B-GMR 66AH6988
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SI53301-B-GMR Clock Buffer, Level Translator, 85Deg C Rohs Compliant Silicon Labs
Device Type Clock Driver Real Time Clock; Clock Generator
Bus Interface CMOS; ECL; PECL; LVPECL; LVDS; LVCMOS, LVDS, LVPECL
Package Type Surface Mount; 32-QFN (5x5)
Supply Voltage 1.71 to 3.63 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-3225-5699HS - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2SSTV850ZIT - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 170 MHz
View Details
CDC516 3.3V Phase Lock Loop Clock Driver with 3-State Outputs - CDC516DGGRG4 - Texas Instruments
Specs
Device Type Clock Driver
Package Type TSSOP
Supply Voltage 3.3 volts
View Details
8 suppliers
RTC/Clock Chip >> Real-time Clocks (RTC) - RV-3028-C7 32.768kHz 1ppm TA QC - LCSC Electronics Technology (HK) Limited
Specs
Device Type Real Time Clock
Supply Voltage 1.1 to 5.5 volts
Features / Standards RoHS
View Details