Silicon Labs Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI5323-C-GM SI5323-C-GM

Description
Manufacturer: Silicon Labs Win Source Part Number: 720342-SI5323-C-GM Packaging: Tray Type: Clock Multiplier Mounting Style: SMD Frequency - Max: 1.05GHz Input: LVCMOS Output: CML, LVCMOS, LVDS, LVPECL PLL: Yes Divider/Multiplier: No/Yes Categories: Integrated Circuits Supplier Device Package: 36-QFN (6x6) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 36-VFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Family Part Number: SI5323 Manufacturer Pack Quantity: 490 MSL Level: 2 (1 Year) Supply Voltage (V): 1.71V ~ 3.63V
Request a Quote
Description
Manufacturer: Silicon Labs Win Source Part Number: 720342-SI5323-C-GM Packaging: Tray Type: Clock Multiplier Mounting Style: SMD Frequency - Max: 1.05GHz Input: LVCMOS Output: CML, LVCMOS, LVDS, LVPECL PLL: Yes Divider/Multiplier: No/Yes Categories: Integrated Circuits Supplier Device Package: 36-QFN (6x6) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 36-VFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Family Part Number: SI5323 Manufacturer Pack Quantity: 490 MSL Level: 2 (1 Year) Supply Voltage (V): 1.71V ~ 3.63V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI5323-C-GM
720342-SI5323-C-GM
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI5323-C-GM 720342-SI5323-C-GM
Manufacturer: Silicon Labs Win Source Part Number: 720342-SI5323-C-GM Packaging: Tray Type: Clock Multiplier Mounting Style: SMD Frequency - Max: 1.05GHz Input: LVCMOS Output: CML, LVCMOS, LVDS, LVPECL PLL: Yes Divider/Multiplier: No/Yes Categories: Integrated Circuits Supplier Device Package: 36-QFN (6x6) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 36-VFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Family Part Number: SI5323 Manufacturer Pack Quantity: 490 MSL Level: 2 (1 Year) Supply Voltage (V): 1.71V ~ 3.63V

Manufacturer: Silicon Labs
Win Source Part Number: 720342-SI5323-C-GM
Packaging: Tray
Type: Clock Multiplier
Mounting Style: SMD
Frequency - Max: 1.05GHz
Input: LVCMOS
Output: CML, LVCMOS, LVDS, LVPECL
PLL: Yes
Divider/Multiplier: No/Yes
Categories: Integrated Circuits
Supplier Device Package: 36-QFN (6x6)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 36-VFQFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Family Part Number: SI5323
Manufacturer Pack Quantity: 490
MSL Level: 2 (1 Year)
Supply Voltage (V): 1.71V ~ 3.63V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 720342-SI5323-C-GM
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI5323-C-GM
Device Type Clock Generator
Bus Interface CMOS; ECL; PECL; LVPECL; LVDS; CML, LVCMOS, LVDS, LVPECL
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
Clock/Timing - Application Specific - CY28400OXI-2T - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 100 MHz
View Details
2 suppliers
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 74CT2525MX - 076167-74CT2525MX - Win Source Electronics
Specs
Device Type Clock Driver
Bus Interface CMOS; TTL; CMOS, TTL
Package Type Surface Mount; 14-SOIC
View Details
SPI Real-Time Clock Module - RV-3149-C3 - Micro Crystal AG
Specs
Device Type Real Time Clock
Bus Interface CMOS; SPI
Package Type Surface Mount
View Details