Silicon Labs Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI5321-H-GL SI5321-H-GL

Description
Manufacturer: Silicon Labs Win Source Part Number: 042618-SI5321-H-GL Packaging: Tray Type: Clock Multiplier Number of Circuits: 1 Mounting: SMD (SMT) Input: LVTTL Output: CML Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C Case / Package: 63-PBGA (9x9) Supply Voltage - Operating: 3.135 V to 3.465 V Maximum Input Frequency: 2.8GHz Differential - Input and Output: Yes/Yes Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Silicon Labs Win Source Part Number: 042618-SI5321-H-GL Packaging: Tray Type: Clock Multiplier Number of Circuits: 1 Mounting: SMD (SMT) Input: LVTTL Output: CML Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C Case / Package: 63-PBGA (9x9) Supply Voltage - Operating: 3.135 V to 3.465 V Maximum Input Frequency: 2.8GHz Differential - Input and Output: Yes/Yes Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI5321-H-GL
042618-SI5321-H-GL
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI5321-H-GL 042618-SI5321-H-GL
Manufacturer: Silicon Labs Win Source Part Number: 042618-SI5321-H-GL Packaging: Tray Type: Clock Multiplier Number of Circuits: 1 Mounting: SMD (SMT) Input: LVTTL Output: CML Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C Case / Package: 63-PBGA (9x9) Supply Voltage - Operating: 3.135 V to 3.465 V Maximum Input Frequency: 2.8GHz Differential - Input and Output: Yes/Yes Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Silicon Labs
Win Source Part Number: 042618-SI5321-H-GL
Packaging: Tray
Type: Clock Multiplier
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVTTL
Output: CML
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C
Case / Package: 63-PBGA (9x9)
Supply Voltage - Operating: 3.135 V to 3.465 V
Maximum Input Frequency: 2.8GHz
Differential - Input and Output: Yes/Yes
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 042618-SI5321-H-GL
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI5321-H-GL
Device Type Clock Generator
Bus Interface CML
Package Type Surface Mount; 63-PBGA (9x9)
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 1898329 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type sop
Features / Standards RoHS
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4106BCP-REEL7 - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 6000 MHz
View Details
Clock/Timing - Real Time Clocks - RV-3049-C2-32.768KHZ-OPTION-B-TA-QA - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface SPI; SPI, 4-Wire Serial
Features / Standards Programmable
View Details