Manufacturer: Silicon Labs
Win Source Part Number: 064525-SI5320-G-BC
Packaging: Tray
Type: Clock Multiplier
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVTTL
Output: CML
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 85°C
Case / Package: 63-CBGA (9x9)
Supply Voltage - Operating: 3.135 V to 3.465 V
Maximum Input Frequency: 693MHz
Differential - Input and Output: Yes/Yes
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 260
| Win Source Electronics | |
|---|---|
| Product Category | IC Clocks |
| Product Number | 064525-SI5320-G-BC |
| Product Name | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI5320-G-BC |
| Device Type | Clock Generator |
| Bus Interface | CML |
| Package Type | Surface Mount; 63-CBGA (9x9) |