Silicon Labs Clock Generator, 100Mhz, Qfn-48; Clock Ic Type Silicon Labs SI53159-A01AGM

Description
CLOCK GENERATOR, 100MHZ, QFN-48; Clock IC Type:Fanout Buffer; Frequency:100MHz; No. of Outputs:9Outputs; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Clock IC Case Style:QFN; No. of Pins:48Pins; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
CLOCK GENERATOR, 100MHZ, QFN-48; Clock IC Type:Fanout Buffer; Frequency:100MHz; No. of Outputs:9Outputs; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Clock IC Case Style:QFN; No. of Pins:48Pins; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Generator, 100Mhz, Qfn-48; Clock Ic Type Silicon Labs - 54X5507 - Newark, An Avnet Company
Chicago, IL, United States
Clock Generator, 100Mhz, Qfn-48; Clock Ic Type Silicon Labs
54X5507
Clock Generator, 100Mhz, Qfn-48; Clock Ic Type Silicon Labs 54X5507
CLOCK GENERATOR, 100MHZ, QFN-48; Clock IC Type:Fanout Buffer; Frequency:100MHz; No. of Outputs:9Outputs; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Clock IC Case Style:QFN; No. of Pins:48Pins; Operating Temperature RoHS Compliant: Yes

CLOCK GENERATOR, 100MHZ, QFN-48; Clock IC Type:Fanout Buffer; Frequency:100MHz; No. of Outputs:9Outputs; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Clock IC Case Style:QFN; No. of Pins:48Pins; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Clocks
Product Number 54X5507
Product Name Clock Generator, 100Mhz, Qfn-48; Clock Ic Type Silicon Labs
Device Type Fanout Buffer; Real Time Clock; Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 1266750-SI4114G-BM - Win Source Electronics
Specs
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount; 28-VFQFN Exposed Pad
View Details
3 suppliers
CD74HCT7046A High Speed CMOS Logic Phase-Locked Loop with VCO and Lock Detector - CD74HCT7046AMT - Texas Instruments
Specs
Bus Interface CMOS
Package Type PDIP,SOIC
Supply Voltage 4.5 to 5.5 volts
View Details
7 suppliers
Clock/Timing - Real Time Clocks - RV-3049-C3-32.768KHZ-OPTION-B-TA-QC - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface SPI; SPI, 4-Wire Serial
Features / Standards Programmable
View Details
Application Specific Clock/Timing - CY22800FXC-031A - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount; SOIC; 8-SOIC (0.154\", 3.90mm Width)
View Details
2 suppliers