Silicon Labs Clock/Timing - Clock/Timing - Application Specific - SI53019-A01AGMR SI53019-A01AGMR

Description
Manufacturer: Silicon Labs Win Source Part Number: 716198-SI53019-A01AG MR Packaging: Reel Mounting Style: SMD Frequency - Max: 133.33MHz Input: Clock Output: HCSL PLL: Yes Main Purpose: Intel QPI, PCI Express (PCIe) Categories: Integrated Circuits Supplier Device Package: 72-QFN Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 72-VFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Family Part Number: SI53019 Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.135V ~ 3.465V
Request a Quote
Description
Manufacturer: Silicon Labs Win Source Part Number: 716198-SI53019-A01AG MR Packaging: Reel Mounting Style: SMD Frequency - Max: 133.33MHz Input: Clock Output: HCSL PLL: Yes Main Purpose: Intel QPI, PCI Express (PCIe) Categories: Integrated Circuits Supplier Device Package: 72-QFN Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 72-VFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Family Part Number: SI53019 Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.135V ~ 3.465V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Application Specific - SI53019-A01AGMR - 716198-SI53019-A01AGMR - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - SI53019-A01AGMR
716198-SI53019-A01AGMR
Clock/Timing - Clock/Timing - Application Specific - SI53019-A01AGMR 716198-SI53019-A01AGMR
Manufacturer: Silicon Labs Win Source Part Number: 716198-SI53019-A01AG MR Packaging: Reel Mounting Style: SMD Frequency - Max: 133.33MHz Input: Clock Output: HCSL PLL: Yes Main Purpose: Intel QPI, PCI Express (PCIe) Categories: Integrated Circuits Supplier Device Package: 72-QFN Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 72-VFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Family Part Number: SI53019 Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.135V ~ 3.465V

Manufacturer: Silicon Labs
Win Source Part Number: 716198-SI53019-A01AGMR
Packaging: Reel
Mounting Style: SMD
Frequency - Max: 133.33MHz
Input: Clock
Output: HCSL
PLL: Yes
Main Purpose: Intel QPI, PCI Express (PCIe)
Categories: Integrated Circuits
Supplier Device Package: 72-QFN
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 72-VFQFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Family Part Number: SI53019
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3.135V ~ 3.465V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 716198-SI53019-A01AGMR
Product Name Clock/Timing - Clock/Timing - Application Specific - SI53019-A01AGMR
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-416 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Op Amps - 1905379P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type μMAX
View Details
Integrated Class D Audio Amplifier ICs - IR4322M - Infineon Technologies AG
Specs
Device Type Audio Amplifiers
Standards and Certifications RoHS
Package Type QFN 44 pins
View Details