Silicon Labs Clock Generator, 100Mhz, Tdfn-10; Clock Ic Type Silicon Labs SI52112-B3-GM2

Description
CLOCK GENERATOR, 100MHZ, TDFN-10; Clock IC Type:Clock Generator; Frequency:100MHz; No. of Outputs:2Outputs; Supply Voltage Min:3.13V; Supply Voltage Max:3.46V; Clock IC Case Style:TDFN; No. of Pins:10Pins; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
CLOCK GENERATOR, 100MHZ, TDFN-10; Clock IC Type:Clock Generator; Frequency:100MHz; No. of Outputs:2Outputs; Supply Voltage Min:3.13V; Supply Voltage Max:3.46V; Clock IC Case Style:TDFN; No. of Pins:10Pins; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Generator, 100Mhz, Tdfn-10; Clock Ic Type Silicon Labs - 54X5493 - Newark, An Avnet Company
Chicago, IL, United States
Clock Generator, 100Mhz, Tdfn-10; Clock Ic Type Silicon Labs
54X5493
Clock Generator, 100Mhz, Tdfn-10; Clock Ic Type Silicon Labs 54X5493
CLOCK GENERATOR, 100MHZ, TDFN-10; Clock IC Type:Clock Generator; Frequency:100MHz; No. of Outputs:2Outputs; Supply Voltage Min:3.13V; Supply Voltage Max:3.46V; Clock IC Case Style:TDFN; No. of Pins:10Pins; Operating Temperature RoHS Compliant: Yes

CLOCK GENERATOR, 100MHZ, TDFN-10; Clock IC Type:Clock Generator; Frequency:100MHz; No. of Outputs:2Outputs; Supply Voltage Min:3.13V; Supply Voltage Max:3.46V; Clock IC Case Style:TDFN; No. of Pins:10Pins; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Clocks
Product Number 54X5493
Product Name Clock Generator, 100Mhz, Tdfn-10; Clock Ic Type Silicon Labs
Device Type Clock Generator; Real Time Clock; Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

 - SiT1566AC-JE-DCC-32.768E - Rochester Electronics
SiTime Corporation
Specs
Device Type Real Time Clock
Bus Interface CMOS
Features / Standards RoHS
View Details
Real Time Clocks - 50-ECS-RTC-3225-5699HS-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
6 suppliers
Real Time Clocks - 2195-RV-3028-C8-32.768KHZ-1PPM-TA-QCDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-UCDFN
Supply Voltage 1.1 to 5.5 volts
View Details
Clock Generators, PLLs, Frequency Synthesizers - CY2292SXL-1V1 - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; CMOS
Package Type Surface Mount; SOIC; 16-SOIC (0.154\", 3.90mm Width)
View Details