Silicon Labs Clock Generator, 100Mhz, Tdfn-10; Clock Ic Type Silicon Labs SI52111-B5-GM2

Description
CLOCK GENERATOR, 100MHZ, TDFN-10; Clock IC Type:Clock Generator; Frequency:100MHz; No. of Outputs:1Outputs; Supply Voltage Min:3.13V; Supply Voltage Max:3.46V; Clock IC Case Style:TDFN; No. of Pins:10Pins; Operating Temperature RoHS Compliant: Yes
Description
CLOCK GENERATOR, 100MHZ, TDFN-10; Clock IC Type:Clock Generator; Frequency:100MHz; No. of Outputs:1Outputs; Supply Voltage Min:3.13V; Supply Voltage Max:3.46V; Clock IC Case Style:TDFN; No. of Pins:10Pins; Operating Temperature RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Clock Generator, 100Mhz, Tdfn-10; Clock Ic Type Silicon Labs - 54X5489 - Newark, An Avnet Company
Chicago, IL, United States
Clock Generator, 100Mhz, Tdfn-10; Clock Ic Type Silicon Labs
54X5489
Clock Generator, 100Mhz, Tdfn-10; Clock Ic Type Silicon Labs 54X5489
CLOCK GENERATOR, 100MHZ, TDFN-10; Clock IC Type:Clock Generator; Frequency:100MHz; No. of Outputs:1Outputs; Supply Voltage Min:3.13V; Supply Voltage Max:3.46V; Clock IC Case Style:TDFN; No. of Pins:10Pins; Operating Temperature RoHS Compliant: Yes

CLOCK GENERATOR, 100MHZ, TDFN-10; Clock IC Type:Clock Generator; Frequency:100MHz; No. of Outputs:1Outputs; Supply Voltage Min:3.13V; Supply Voltage Max:3.46V; Clock IC Case Style:TDFN; No. of Pins:10Pins; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Clocks
Product Number 54X5489
Product Name Clock Generator, 100Mhz, Tdfn-10; Clock Ic Type Silicon Labs
Device Type Clock Generator; Real Time Clock; Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 1904730 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; Pdip
Features / Standards RoHS
View Details
Real Time Clocks - 2195-RV-8803-C7-32.768KHZ-3PPM-TA-QCTR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 1.5 to 5.5 volts
View Details
8 suppliers
Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers