Silicon Labs RF Receivers - SI4840-A10-GUR SI4840-A10-GUR

Description
Manufacturer: Silicon Labs Win Source Part Number: 211656-SI4840-A10-GU R Packaging: Reel - TR Applications: General Purpose Frequency: 504kHz to 1.75MHz, 64MHz to 109MHz Data Interface: PCB, Surface Mount Modulation or Protocol: AM, FM Current - Receiving: 21.5mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -15°C to 85°C Case / Package: 24-SSOP Supply Voltage - Operating: 2 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Silicon Labs Win Source Part Number: 211656-SI4840-A10-GU R Packaging: Reel - TR Applications: General Purpose Frequency: 504kHz to 1.75MHz, 64MHz to 109MHz Data Interface: PCB, Surface Mount Modulation or Protocol: AM, FM Current - Receiving: 21.5mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -15°C to 85°C Case / Package: 24-SSOP Supply Voltage - Operating: 2 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - SI4840-A10-GUR - 211656-SI4840-A10-GUR - Win Source Electronics
Laguna Hills, CA, United States
RF Receivers - SI4840-A10-GUR
211656-SI4840-A10-GUR
RF Receivers - SI4840-A10-GUR 211656-SI4840-A10-GUR
Manufacturer: Silicon Labs Win Source Part Number: 211656-SI4840-A10-GU R Packaging: Reel - TR Applications: General Purpose Frequency: 504kHz to 1.75MHz, 64MHz to 109MHz Data Interface: PCB, Surface Mount Modulation or Protocol: AM, FM Current - Receiving: 21.5mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -15°C to 85°C Case / Package: 24-SSOP Supply Voltage - Operating: 2 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Silicon Labs
Win Source Part Number: 211656-SI4840-A10-GUR
Packaging: Reel - TR
Applications: General Purpose
Frequency: 504kHz to 1.75MHz, 64MHz to 109MHz
Data Interface: PCB, Surface Mount
Modulation or Protocol: AM, FM
Current - Receiving: 21.5mA
Antenna Connector: PCB, Surface Mount
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -15°C to 85°C
Case / Package: 24-SSOP
Supply Voltage - Operating: 2 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Receivers
Product Number 211656-SI4840-A10-GUR
Product Name RF Receivers - SI4840-A10-GUR
Package Type 24-SSOP
Unlock Full Specs
to access all available technical data

Similar Products

RF Receivers - RXM-GNSS-GM-B - Quarktwin Technology Ltd.
Specs
Package Type Surface Mount; 20-SMD Module
Features RoHS
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
RTM Series Monopulse Receiver - RTM-3010 - Radar Technology, Incorporated
Radar Technology, Incorporated
Specs
Operating Frequency 30 MHz
RF Connectors SMA
View Details
WDR-LE AirGrid -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Package Type Unit
View Details