Rochester Electronics Logic - Logic - Buffers, Drivers, Receivers, Transceivers - NC7WZ241L8X NC7WZ241L8X

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 886839-NC7WZ241L8X Series: 7WZ Operating Temperature Range: -40°C ~ 85°C (TA) Features: Buffer, Non-Inverting 2 Element 1 Bit per Element 3-State Output 8-MicroPak™ Package: Bulk Package: 8-UFQFN Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-MicroPak™ Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 886839-NC7WZ241L8X Series: 7WZ Operating Temperature Range: -40°C ~ 85°C (TA) Features: Buffer, Non-Inverting 2 Element 1 Bit per Element 3-State Output 8-MicroPak™ Package: Bulk Package: 8-UFQFN Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-MicroPak™ Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - NC7WZ241L8X - 886839-NC7WZ241L8X - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - NC7WZ241L8X
886839-NC7WZ241L8X
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - NC7WZ241L8X 886839-NC7WZ241L8X
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 886839-NC7WZ241L8X Series: 7WZ Operating Temperature Range: -40°C ~ 85°C (TA) Features: Buffer, Non-Inverting 2 Element 1 Bit per Element 3-State Output 8-MicroPak™ Package: Bulk Package: 8-UFQFN Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-MicroPak™ Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 886839-NC7WZ241L8X
Series: 7WZ
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Buffer, Non-Inverting 2 Element 1 Bit per Element 3-State Output 8-MicroPak™
Package: Bulk
Package: 8-UFQFN
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 8-MicroPak™
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 886839-NC7WZ241L8X
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - NC7WZ241L8X
Package Type Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
 - 74ACTQ16543MTD-G - Rochester Electronics
Rochester Electronics
Specs
Package Type Surface Mount
Features RoHS
View Details