Microchip Technology, Inc. Interface - Interface - Drivers, Receivers, Transceivers - MCP2004-E/SN MCP2004-E/SN

Description
Manufacturer: Microchip Technology Win Source Part Number: 1220993-MCP2004-E/SN Packaging: Tube Type: Transceiver Operating Temperature Range: -40°C ~ 125°C Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: 6 V ~ 27 V Protocol: LIN Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 175mV Family Name: MCP2004 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): TJA1021U/10; TJA1021U/20; TLE 7269G; Introduction Date: March 29, 2010 ECCN: 5A001.a.4 Country of Origin: China ,Thailand Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1220993-MCP2004-E/SN Packaging: Tube Type: Transceiver Operating Temperature Range: -40°C ~ 125°C Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: 6 V ~ 27 V Protocol: LIN Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 175mV Family Name: MCP2004 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): TJA1021U/10; TJA1021U/20; TLE 7269G; Introduction Date: March 29, 2010 ECCN: 5A001.a.4 Country of Origin: China ,Thailand Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - MCP2004-E/SN - 1220993-MCP2004-E/SN - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - MCP2004-E/SN
1220993-MCP2004-E/SN
Interface - Interface - Drivers, Receivers, Transceivers - MCP2004-E/SN 1220993-MCP2004-E/SN
Manufacturer: Microchip Technology Win Source Part Number: 1220993-MCP2004-E/SN Packaging: Tube Type: Transceiver Operating Temperature Range: -40°C ~ 125°C Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: 6 V ~ 27 V Protocol: LIN Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 175mV Family Name: MCP2004 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): TJA1021U/10; TJA1021U/20; TLE 7269G; Introduction Date: March 29, 2010 ECCN: 5A001.a.4 Country of Origin: China ,Thailand Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 1220993-MCP2004-E/SN
Packaging: Tube
Type: Transceiver
Operating Temperature Range: -40°C ~ 125°C
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Operating Supply Voltage: 6 V ~ 27 V
Protocol: LIN
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 175mV
Family Name: MCP2004
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): TJA1021U/10; TJA1021U/20; TLE 7269G;
Introduction Date: March 29, 2010
ECCN: 5A001.a.4
Country of Origin: China ,Thailand
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Drivers, Receivers, Transceivers - MCP2004-E/SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
MCP2004-E/SN
Drivers, Receivers, Transceivers MCP2004-E/SN
1/1 Transceiver Half LINbus 8-SOIC

1/1 Transceiver Half LINbus 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - MCP2004-E/SN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
MCP2004-E/SN
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers MCP2004-E/SN
IC TRANSCEIVER HALF 1/1 8SOIC

IC TRANSCEIVER HALF 1/1 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 1220993-MCP2004-E/SN MCP2004-E/SN MCP2004-E/SN
Product Name Interface - Interface - Drivers, Receivers, Transceivers - MCP2004-E/SN Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Interface - Interface - Drivers, Receivers, Transceivers - ICL3232IA - 874162-ICL3232IA - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details