Silicon Labs RF Receivers - SI4836-A10-GS SI4836-A10-GS

Description
Manufacturer: Silicon Labs Win Source Part Number: 794272-SI4836-A10-GS Packaging: Tube Operating Temperature Range: -15°C ~ 85°C Package: 16-SOIC (0.154", 3.90mm Width) Applications: General Frequency: 504kHz ~ 1.75MHz, 2.3MHz ~ 28.5MHz, 64MHz ~ 109MHz Operating Supply Voltage: 2 V ~ 3.6 V Data Interface: PCB, Surface Mount Modulation or Protocol: AM, FM, SW Current - Receiving: 20mA Antenna Connector: PCB, Surface Mount Family Name: Si4836-A10 Categories: RF/IF and RFID Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): Si4836-A10-GSR; Introduction Date: March 25, 2013 ECCN: EAR99 Country of Origin: Malaysia, Taiwan, Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Silicon Labs Win Source Part Number: 794272-SI4836-A10-GS Packaging: Tube Operating Temperature Range: -15°C ~ 85°C Package: 16-SOIC (0.154", 3.90mm Width) Applications: General Frequency: 504kHz ~ 1.75MHz, 2.3MHz ~ 28.5MHz, 64MHz ~ 109MHz Operating Supply Voltage: 2 V ~ 3.6 V Data Interface: PCB, Surface Mount Modulation or Protocol: AM, FM, SW Current - Receiving: 20mA Antenna Connector: PCB, Surface Mount Family Name: Si4836-A10 Categories: RF/IF and RFID Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): Si4836-A10-GSR; Introduction Date: March 25, 2013 ECCN: EAR99 Country of Origin: Malaysia, Taiwan, Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - SI4836-A10-GS - 794272-SI4836-A10-GS - Win Source Electronics
Laguna Hills, CA, United States
RF Receivers - SI4836-A10-GS
794272-SI4836-A10-GS
RF Receivers - SI4836-A10-GS 794272-SI4836-A10-GS
Manufacturer: Silicon Labs Win Source Part Number: 794272-SI4836-A10-GS Packaging: Tube Operating Temperature Range: -15°C ~ 85°C Package: 16-SOIC (0.154", 3.90mm Width) Applications: General Frequency: 504kHz ~ 1.75MHz, 2.3MHz ~ 28.5MHz, 64MHz ~ 109MHz Operating Supply Voltage: 2 V ~ 3.6 V Data Interface: PCB, Surface Mount Modulation or Protocol: AM, FM, SW Current - Receiving: 20mA Antenna Connector: PCB, Surface Mount Family Name: Si4836-A10 Categories: RF/IF and RFID Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): Si4836-A10-GSR; Introduction Date: March 25, 2013 ECCN: EAR99 Country of Origin: Malaysia, Taiwan, Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Silicon Labs
Win Source Part Number: 794272-SI4836-A10-GS
Packaging: Tube
Operating Temperature Range: -15°C ~ 85°C
Package: 16-SOIC (0.154", 3.90mm Width)
Applications: General
Frequency: 504kHz ~ 1.75MHz, 2.3MHz ~ 28.5MHz, 64MHz ~ 109MHz
Operating Supply Voltage: 2 V ~ 3.6 V
Data Interface: PCB, Surface Mount
Modulation or Protocol: AM, FM, SW
Current - Receiving: 20mA
Antenna Connector: PCB, Surface Mount
Family Name: Si4836-A10
Categories: RF/IF and RFID
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): Si4836-A10-GSR;
Introduction Date: March 25, 2013
ECCN: EAR99
Country of Origin: Malaysia, Taiwan, Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Receivers
Product Number 794272-SI4836-A10-GS
Product Name RF Receivers - SI4836-A10-GS
Operating Temperature -15.0 to 85.0 C (5.0 to 185.0 F)
Unlock Full Specs
to access all available technical data

Similar Products

LR Series - 433MHz RF Receiver Module - RXM-433-LR - Linx Technologies
Specs
Package Type Surface Mount
RF Modulation On-Off Keyed
Features RoHS
View Details
2 suppliers
RTM Series Monopulse Receiver - RTM-7020 - Radar Technology, Incorporated
Radar Technology, Incorporated
Specs
Operating Frequency 70 MHz
RF Connectors SMA
View Details
WDR-U AirGrid -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Package Type Unit
View Details