Microchip Technology, Inc. Interface - Interface - Drivers, Receivers, Transceivers - KSZ9021GNI KSZ9021GNI

Description
Manufacturer: Microchip Technology Win Source Part Number: 876470-KSZ9021GNI Features: 8/8 Transceiver Full Gigabit Ethernet 64-QFN (8x8) Package: Tray Family Name: KSZ9021 Categories: Integrated Circuits (ICs) ECCN: 5A991B1 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 348 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 876470-KSZ9021GNI Features: 8/8 Transceiver Full Gigabit Ethernet 64-QFN (8x8) Package: Tray Family Name: KSZ9021 Categories: Integrated Circuits (ICs) ECCN: 5A991B1 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 348 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - KSZ9021GNI - 876470-KSZ9021GNI - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - KSZ9021GNI
876470-KSZ9021GNI
Interface - Interface - Drivers, Receivers, Transceivers - KSZ9021GNI 876470-KSZ9021GNI
Manufacturer: Microchip Technology Win Source Part Number: 876470-KSZ9021GNI Features: 8/8 Transceiver Full Gigabit Ethernet 64-QFN (8x8) Package: Tray Family Name: KSZ9021 Categories: Integrated Circuits (ICs) ECCN: 5A991B1 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 348 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 876470-KSZ9021GNI
Features: 8/8 Transceiver Full Gigabit Ethernet 64-QFN (8x8)
Package: Tray
Family Name: KSZ9021
Categories: Integrated Circuits (ICs)
ECCN: 5A991B1
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 348
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Drivers, Receivers, Transceivers - KSZ9021GNI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
KSZ9021GNI
Drivers, Receivers, Transceivers KSZ9021GNI
8/8 Transceiver Full Gigabit Ethernet 64-QFN (8x8)

8/8 Transceiver Full Gigabit Ethernet 64-QFN (8x8)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 876470-KSZ9021GNI KSZ9021GNI
Product Name Interface - Interface - Drivers, Receivers, Transceivers - KSZ9021GNI Drivers, Receivers, Transceivers
Package Type Surface Mount; 64-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
3.5 - 6.5 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW1000 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 110 to 6800 kbps
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details