Manufacturer: Silicon Labs
Win Source Part Number: 806189-SI4755-A40-GM
Packaging: Reel
Applications: Use For General
Frequency: 520kHz ~ 1.71MHz, 64MHz ~ 108MHz
Data Interface: PCB, Surface Mount
Modulation or Protocol: AM, FM, RDS
Antenna Connector: PCB, Surface Mount
Supplier Device Package: 32-QFN (5x5)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 32-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 2 (1 Year)
Supply Voltage (V): 2.7V ~ 5.5V
| Win Source Electronics | |
|---|---|
| Product Category | RF Receivers |
| Product Number | 806189-SI4755-A40-GMR |
| Product Name | RF Receivers - SI4755-A40-GMR |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) |