Manufacturer: Silicon Labs
Win Source Part Number: 1095996-SI4744-C10-G
Packaging: Tray
Applications: Automotive Audio
Frequency: 520kHz to 1.71MHz, 64MHz to 108MHz
Data Interface: PCB, Surface Mount
Modulation or Protocol: AM, FM, SW-LW
Current - Receiving: 26mA
Antenna Connector: PCB, Surface Mount
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-QFN (4x4)
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | RF Receivers |
| Product Number | 1095996-SI4744-C10-GM |
| Product Name | RF Receivers - SI4744-C10-GM |
| Package Type | 24-QFN (4x4) |