Silicon Labs RF Transmitters - SI4713-B30-GM SI4713-B30-GM

Description
Manufacturer: Silicon Labs Win Source Part Number: 322053-SI4713-B30-GM Packaging: Tray Applications: General Purpose Frequency: 76MHz to 108MHz Data Interface: PCB, Surface Mount Modulation or Protocol: FM Antenna Connector: PCB, Surface Mount Current - Transmitting: 18.8mA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -20°C to 85°C Dimension: 20-UFQFN Exposed Pad Supply Voltage - Operating: 2.7 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Silicon Labs Win Source Part Number: 322053-SI4713-B30-GM Packaging: Tray Applications: General Purpose Frequency: 76MHz to 108MHz Data Interface: PCB, Surface Mount Modulation or Protocol: FM Antenna Connector: PCB, Surface Mount Current - Transmitting: 18.8mA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -20°C to 85°C Dimension: 20-UFQFN Exposed Pad Supply Voltage - Operating: 2.7 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transmitters - SI4713-B30-GM - 322053-SI4713-B30-GM - Win Source Electronics
Laguna Hills, CA, United States
RF Transmitters - SI4713-B30-GM
322053-SI4713-B30-GM
RF Transmitters - SI4713-B30-GM 322053-SI4713-B30-GM
Manufacturer: Silicon Labs Win Source Part Number: 322053-SI4713-B30-GM Packaging: Tray Applications: General Purpose Frequency: 76MHz to 108MHz Data Interface: PCB, Surface Mount Modulation or Protocol: FM Antenna Connector: PCB, Surface Mount Current - Transmitting: 18.8mA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -20°C to 85°C Dimension: 20-UFQFN Exposed Pad Supply Voltage - Operating: 2.7 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Silicon Labs
Win Source Part Number: 322053-SI4713-B30-GM
Packaging: Tray
Applications: General Purpose
Frequency: 76MHz to 108MHz
Data Interface: PCB, Surface Mount
Modulation or Protocol: FM
Antenna Connector: PCB, Surface Mount
Current - Transmitting: 18.8mA
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -20°C to 85°C
Dimension: 20-UFQFN Exposed Pad
Supply Voltage - Operating: 2.7 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
If Transmitter, 108Mhz, -20 To 85Deg C; Frequency Min Silicon Labs - 75AC1973 - Newark, An Avnet Company
Chicago, IL, United States
If Transmitter, 108Mhz, -20 To 85Deg C; Frequency Min Silicon Labs
75AC1973
If Transmitter, 108Mhz, -20 To 85Deg C; Frequency Min Silicon Labs 75AC1973
IF TRANSMITTER, 108MHZ, -20 TO 85DEG C; Frequency Min:76MHz; Frequency Max:108MHz; RF / IF Modulation:FM; Data Rate:-; Transmitting Current:18.8mA; RF IC Case Style:QFN; No. of Pins:20Pins; Supply Voltage Min:2.7V; Supply Voltage RoHS Compliant: Yes

IF TRANSMITTER, 108MHZ, -20 TO 85DEG C; Frequency Min:76MHz; Frequency Max:108MHz; RF / IF Modulation:FM; Data Rate:-; Transmitting Current:18.8mA; RF IC Case Style:QFN; No. of Pins:20Pins; Supply Voltage Min:2.7V; Supply Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category RF Transmitters RF Transmitters
Product Number 322053-SI4713-B30-GM 75AC1973
Product Name RF Transmitters - SI4713-B30-GM If Transmitter, 108Mhz, -20 To 85Deg C; Frequency Min Silicon Labs
Operating Temperature -20.0 to 85.0 C (-4.0 to 185.0 F)
Unlock Full Specs
to access all available technical data

Similar Products

16-bit transceiver with direction pin; 30 Ohm series termination resistors; 5 V tolerant input/output; 3-state - 74LVC162245ADGVJ - Nexperia B.V.
Specs
Package Type SOT480-1 SOT480-1
Features RoHS
Operating Temperature 125.0 C (257.0 F)
View Details
3 suppliers
Rf Transmitter - 871-TQM6M4050 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Reel
Features RoHS
Supply Voltage 3 to 4.5 volts
View Details
WDT-6M AirGrid -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Package Type Unit
View Details
Anaren Integrated Radio (AIR) 868MHz Transmitter Module - A1101R08C - Anaren, Inc.
Specs
Applications Industrial Control, Building Automation, Low-power Wireless Sensor Networks, Lighting Control, and Automated Meter Reading
Package Type Surface Mount
Features RoHS
View Details