IC FM RADIO TUNER 20QFN Product overview: SI4702-B16 from Silicon Labs is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-SI4702-B16 can be used for catalog matching and distributor lookup.
Manufacturer: Silicon Labs
Win Source Part Number: 211645-SI4702-B16
Packaging: Cut Reel
Applications: General Purpose
Frequency: 76MHz to 108MHz
Data Interface: PCB, Surface Mount
Modulation or Protocol: FM
Current - Receiving: 18mA
Antenna Connector: PCB, Surface Mount
Categories: RF/IF and RFID
Temperature Range - Operating: -20°C to 85°C
Case / Package: 20-QFN (3x3)
Supply Voltage - Operating: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | RF Receivers | RF Receivers |
| Product Number | 870-SI4702-B16 | 211645-SI4702-B16 |
| Product Name | Rf Receiver | RF Receivers - SI4702-B16 |
| Applications | General Purpose | |
| Package Type | Cut Reel | 20-QFN (3x3) |
| Communication Interface | PCB, Surface Mount | |
| RF Modulation | FM | |
| RF Connectors | PCB, Surface Mount |