Manufacturer: Microchip Technology
Win Source Part Number: 137612-MCP2561T-E/SN
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: CAN
Number of Drivers/Receivers: 1/1
Receiver Hysteresis: 200mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
IC TRANSCEIVER HALF 1/1 8SOIC
1/1 Transceiver Half CANbus 8-SOIC
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | RF Transceivers | RF Transceivers | RF Transceivers |
| Product Number | 137612-MCP2561T-E/SN | MCP2561T-E/SN | MCP2561T-E/SN |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - MCP2561T-E/SN | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Drivers, Receivers, Transceivers |
| Package Type | Surface Mount; SMD (SMT) | Surface Mount; 8-SOIC (0.154\", 3.90mm Width) |