The Si4464 is a high-performance, low-current sub-GHz transceiver covering frequency bands from 119 to 960 MHz, designed for wireless applications requiring extended range and robust communication. It features a maximum output power of +20 dBm, receive sensitivity of -126 dBm, and operates from a 1.8 to 3.6 V supply. The device supports modulation types including (G)FSK, 4(G)FSK, (G)MSK, and OOK at data rates up to 1 Mbps. It includes integrated 64-byte TX and RX FIFOs, automatic frequency and gain control, antenna diversity control, and a 20-pin QFN package. The transceiver is compliant with FCC Part 90, FCC Part 15.247, ETSI, ARIB, and IEEE 802.15.4g standards. Active RX current is 10.6 mA at 915 MHz, and TX current at +20 dBm is 85 mA at 915 MHz. Shutdown and standby current consumption are 30 nA and 50 nA, respectively.
119MHz 1Mbps SPI Transceiver, 20dBm, QFN Product overview: SI4464-B1B-FMR from Silicon Labs is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 119MHz, QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 119MHz, QFN, Interface Transceiver IC, RF Transceiver ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 879-SI4464-B1B-FMR can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 879-SI4464-B1B-FMR |
| Product Name | 119MHz QFN Interface Transceiver IC |
| Device Type | Transceiver |