Silicon Labs RF ICs Si4463-C2A-GM

Description
Transceiver RF 142-1050MHz QFN20 1x4x4mm
Request a Quote
Description
Transceiver RF 142-1050MHz QFN20 1x4x4mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF ICs - 8659868 - RS Components, Ltd.
Corby, Northants, United Kingdom
RF ICs
8659868
RF ICs 8659868
Transceiver RF 142-1050MHz QFN20 1x4x4mm

Transceiver RF 142-1050MHz QFN20 1x4x4mm

Supplier's Site
RF ICs - 8659868P - RS Components, Ltd.
Corby, Northants, United Kingdom
RF ICs
8659868P
RF ICs 8659868P
Transceiver RF 142-1050MHz QFN20 1x4x4mm

Transceiver RF 142-1050MHz QFN20 1x4x4mm

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd.
Product Category RF Switches RF Switches
Product Number 8659868 8659868P
Product Name RF ICs RF ICs
Package Type Qfn QFN
Unlock Full Specs
to access all available technical data

Similar Products

Millimeter Wave Switches (DC-50 GHz), 2 x Absorptive SP4T - RC-2SP4T-50 - Mini-Circuits
Specs
Package Type Connectorized
Operating Temperature 0.0 to 40 C (32 to 104 F)
Frequency Range 50000 MHz
View Details
Waveguide Coaxial Switches - NWCSD-137-N - kTB Solutions
Specs
Frequency Range 0.0 to 8200 MHz
Type Double Pole Double Throw; DPDT
View Details
RF ICs - 1832553P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type MSOP
View Details
Switches and Switch Matrices - 12X4 MATRIX - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 500 to 5000 MHz
Insertion Loss 15 dB
Isolation 45 dB
View Details