Silicon Labs RF ICs Si4463-B1B-FM

Description
Microcontroller, Si4463-B1B-FM
Request a Quote
Description
Microcontroller, Si4463-B1B-FM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF ICs - 8196950P - RS Components, Ltd.
Corby, Northants, United Kingdom
RF ICs
8196950P
RF ICs 8196950P
Microcontroller, Si4463-B1B-FM

Microcontroller, Si4463-B1B-FM

Supplier's Site
RF ICs - 8196950 - RS Components, Ltd.
Corby, Northants, United Kingdom
RF ICs
8196950
RF ICs 8196950
Microcontroller, Si4463-B1B-FM

Microcontroller, Si4463-B1B-FM

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd.
Product Category RF Switches RF Switches
Product Number 8196950P 8196950
Product Name RF ICs RF ICs
Package Type QFN Qfn
Unlock Full Specs
to access all available technical data

Similar Products

Reflective SPDT, Solid State Switch, 30 - 2700 MHz, 50Ω - ZSW2-272VHDR+ - Mini-Circuits
Specs
Frequency Range 30 MHz
Insertion Loss 0.3500 dB
Isolation 40 dB
View Details
RF Coaxial Switches - NMS10S - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 26500 MHz
Type SP9T~SP10T
View Details
RF ICs - 1908064 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Thin qfn
View Details
Switches and Switch Matrices - C-BAND SWITCH - Crane Aerospace & Electronics
Specs
Frequency Range 4000 to 8000 MHz
Insertion Loss 7 dB
Isolation 55 dB
View Details