Silicon Labs RF Transceiver ICs - SI4460-B0B-FM SI4460-B0B-FM

Description
Manufacturer: Silicon Labs Win Source Part Number: 933482-SI4460-B0B-FM Operating Temperature Range: -40°C ~ 85°C Features: IC RF TxRx + MCU General ISM < 1GHz - 119MHz ~ 1.05GHz 20-VFQFN Exposed Pad Package: Tube Package: 20-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 20-QFN (4x4) ECCN: 5A991B1 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 75 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Silicon Labs Win Source Part Number: 933482-SI4460-B0B-FM Operating Temperature Range: -40°C ~ 85°C Features: IC RF TxRx + MCU General ISM < 1GHz - 119MHz ~ 1.05GHz 20-VFQFN Exposed Pad Package: Tube Package: 20-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 20-QFN (4x4) ECCN: 5A991B1 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 75 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - SI4460-B0B-FM - 933482-SI4460-B0B-FM - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - SI4460-B0B-FM
933482-SI4460-B0B-FM
RF Transceiver ICs - SI4460-B0B-FM 933482-SI4460-B0B-FM
Manufacturer: Silicon Labs Win Source Part Number: 933482-SI4460-B0B-FM Operating Temperature Range: -40°C ~ 85°C Features: IC RF TxRx + MCU General ISM < 1GHz - 119MHz ~ 1.05GHz 20-VFQFN Exposed Pad Package: Tube Package: 20-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 20-QFN (4x4) ECCN: 5A991B1 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 75 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001

Manufacturer: Silicon Labs
Win Source Part Number: 933482-SI4460-B0B-FM
Operating Temperature Range: -40°C ~ 85°C
Features: IC RF TxRx + MCU General ISM < 1GHz - 119MHz ~ 1.05GHz 20-VFQFN Exposed Pad
Package: Tube
Package: 20-VFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Categories: RF/IF and RFID
Case / Package: 20-QFN (4x4)
ECCN: 5A991B1
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 75
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 933482-SI4460-B0B-FM
Product Name RF Transceiver ICs - SI4460-B0B-FM
Package Type Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - ADM207EARSZ-REEL - 860120-ADM207EARSZ-REEL - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
RF Switches - RF2436TR7 - 042316-RF2436TR7 - Win Source Electronics
Specs
Package Type SOT-5
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 1.5 to 6 volts
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details