Silicon Labs RF Transceiver ICs - SI4455-B1A-FM SI4455-B1A-FM

Description
Manufacturer: Silicon Labs Win Source Part Number: 1249086-SI4455-B1A-F M Packaging: Tray Type: TxRx + MCU Operating Temperature Range: -40°C ~ 85°C Package: 20-VFQFN Exposed Pad Frequency: 283MHz ~ 960MHz Operating Supply Voltage: 1.8 V ~ 3.6 V Power - Output: 13dBm (Maximum) Sensitivity: -116dBm Current - Receiving: 10mA RF Family/Standard: General ISM Modulation: FSK, GFSK, OOK Serial Interfaces: SPI GPIO: 4 Current - Transmitting: 18mA ~ 30mA Family Name: Si4455 Categories: RF/IF and RFID Manufacturer Homepage: www.silabs.com Data Rate (Maximum): 500kbps Alternative Parts (Cross-Reference): CC1021RUZ; CC1021RSS; CC1021RUZR; Introduction Date: July 10, 2012 ECCN: 5A991.b Country of Origin: Taiwan Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Silicon Labs Win Source Part Number: 1249086-SI4455-B1A-F M Packaging: Tray Type: TxRx + MCU Operating Temperature Range: -40°C ~ 85°C Package: 20-VFQFN Exposed Pad Frequency: 283MHz ~ 960MHz Operating Supply Voltage: 1.8 V ~ 3.6 V Power - Output: 13dBm (Maximum) Sensitivity: -116dBm Current - Receiving: 10mA RF Family/Standard: General ISM Modulation: FSK, GFSK, OOK Serial Interfaces: SPI GPIO: 4 Current - Transmitting: 18mA ~ 30mA Family Name: Si4455 Categories: RF/IF and RFID Manufacturer Homepage: www.silabs.com Data Rate (Maximum): 500kbps Alternative Parts (Cross-Reference): CC1021RUZ; CC1021RSS; CC1021RUZR; Introduction Date: July 10, 2012 ECCN: 5A991.b Country of Origin: Taiwan Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - SI4455-B1A-FM - 1249086-SI4455-B1A-FM - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - SI4455-B1A-FM
1249086-SI4455-B1A-FM
RF Transceiver ICs - SI4455-B1A-FM 1249086-SI4455-B1A-FM
Manufacturer: Silicon Labs Win Source Part Number: 1249086-SI4455-B1A-F M Packaging: Tray Type: TxRx + MCU Operating Temperature Range: -40°C ~ 85°C Package: 20-VFQFN Exposed Pad Frequency: 283MHz ~ 960MHz Operating Supply Voltage: 1.8 V ~ 3.6 V Power - Output: 13dBm (Maximum) Sensitivity: -116dBm Current - Receiving: 10mA RF Family/Standard: General ISM Modulation: FSK, GFSK, OOK Serial Interfaces: SPI GPIO: 4 Current - Transmitting: 18mA ~ 30mA Family Name: Si4455 Categories: RF/IF and RFID Manufacturer Homepage: www.silabs.com Data Rate (Maximum): 500kbps Alternative Parts (Cross-Reference): CC1021RUZ; CC1021RSS; CC1021RUZR; Introduction Date: July 10, 2012 ECCN: 5A991.b Country of Origin: Taiwan Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Silicon Labs
Win Source Part Number: 1249086-SI4455-B1A-FM
Packaging: Tray
Type: TxRx + MCU
Operating Temperature Range: -40°C ~ 85°C
Package: 20-VFQFN Exposed Pad
Frequency: 283MHz ~ 960MHz
Operating Supply Voltage: 1.8 V ~ 3.6 V
Power - Output: 13dBm (Maximum)
Sensitivity: -116dBm
Current - Receiving: 10mA
RF Family/Standard: General ISM
Modulation: FSK, GFSK, OOK
Serial Interfaces: SPI
GPIO: 4
Current - Transmitting: 18mA ~ 30mA
Family Name: Si4455
Categories: RF/IF and RFID
Manufacturer Homepage: www.silabs.com
Data Rate (Maximum): 500kbps
Alternative Parts (Cross-Reference): CC1021RUZ; CC1021RSS; CC1021RUZR;
Introduction Date: July 10, 2012
ECCN: 5A991.b
Country of Origin: Taiwan
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1249086-SI4455-B1A-FM
Product Name RF Transceiver ICs - SI4455-B1A-FM
RFID Product Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-495 4308RV-495XJLD , 4308RV-495XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC1024-MV110 - LEGIC Identsystems
Specs
Frequency 1.36E7 Hz
Memory 7552 bits
Reading Speed 26.48 kbps
View Details
AS3953 NFC Interface Tag.  NFC to SPI interface chip - AS3953 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 1 bits
View Details